Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 4000B
Package Tube
Product Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 24 MHz
Trigger Type Negative Edge
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576908-CD4020BF
Ultra Librarian 3D Model Ultra Librarian CD4020BF CAD Model

Description

The CD4020BF is a highly versatile and reliable 14-stage ripple-carry binary counter from Texas Instruments, designed to handle a wide array of counting applications across various industries. This integrated circuit is part of the 4000 series CMOS logic family, known for its low power consumption and high noise immunity.

Featuring a simple yet effective design, the CD4020BF provides users with an efficient solution for frequency division and counter operations. The device operates as a divider, taking an input signal and producing an output that is the original frequency divided by a factor of two for each subsequent stage. This makes it an ideal choice for time-delay circuits, frequency counters, and long-duration timers.

The counter advances on the negative-going edge of the input pulse, providing a clear and predictable transition. With its built-in oscillator configuration, the CD4020BF can be easily set up for autonomous operation without the need for external clock signals. The counter's outputs are fully buffered, which enhances the driving capability and allows for direct driving of larger loads, such as LED displays or other digital devices.

Constructed using silicon-gate CMOS technology, the CD4020BF boasts a robust design that ensures consistent performance over a wide range of operating voltages, typically from 3V to 18V. This flexibility in supply voltage makes it suitable for battery-operated devices as well as for more traditional power sources.

The CD4020BF is available in a variety of package types, including the standard DIP (Dual Inline Package) and SOIC (Small Outline Integrated Circuit), providing options for both through-hole and surface-mount technology (SMT) applications. The device also offers excellent immunity to electrostatic discharge (ESD), further enhancing its reliability in complex electronic systems.

In summary, Texas Instruments' CD4020BF is a practical, cost-effective solution for designers looking to implement counters or dividers in their electronic projects. With its straightforward design, low power consumption, and high noise immunity, the CD4020BF stands as a go-to component for a broad spectrum of counting applications.

You May Also Be Interested in

Texas Instruments
IC PRESET SYNC 4-BIT HS 16-DIP
Lowest to $0.6918
ECAD model for CD74HC192E
Texas Instruments
IC BCD UP COUNTER DUAL 16-DIP
Lowest to $0.4775
ECAD model for CD4518BE
Texas Instruments
54LS393 DUAL 4-BIT BINARY COUNTE / Counter IC Element Bit
Lowest to $64.5420
ECAD model for SNJ54LS393W
Texas Instruments
IC BINARY COUNTR 14BIT HS 16-DIP
Need more? Email Us
ECAD model for CD74HC4020E
ON Semiconductor
IC COUNTER BINARY/DECADE 14-DIP
Need more? Email Us
ECAD model for DM7490AN
Texas Instruments
IC BCD UP/DWN COUNTR PRST 16-DIP
Lowest to $2.0410
ECAD model for CD4516BE
Texas Instruments
IC COUNTR/DIVIDER BIN OSC 16SO
Lowest to $0.7909
ECAD model for CD4060BNSR
Texas Instruments
Counter Dual 4-Bit Binary UP 16-Pin PDIP Tube / IC DUAL BINARY UP COUNTER 16-DIP
Lowest to $0.1621
ECAD model for CD4520BE
Texas Instruments
IC 4-BIT SYNC BIN CNTR 16-SOIC
Lowest to $1.2110
ECAD model for CD74AC161M

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.4340 $78.8680
4+ $32.3561 $129.4244
5+ $31.3450 $156.7250
7+ $30.3339 $212.3373
9+ $29.3228 $263.9052
12+ $26.2894 $315.4728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention