EN
  • EN
  • DE

DK2A-48V

Part No DK2A-48V
Manufacturer Panasonic
Catalog Custom Parts (B - D)
Description PCB Power Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 200
Mount PCB
RoHS Compliant
Switching Capacity 2 kW
Switching Current 8 A
Win Source Part Number 1137222-DK2A-48V
Categories Custom Parts
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DK2A-48V CAD Model

Description

The DK2A-48V is a through-hole electromechanical power relay manufactured by Panasonic. It is designed for switching high current loads with a control voltage of 48VDC. This relay is commonly used in various applications where reliable switching of power circuits is essential.

Applications

  • Industrial automation systems
  • Power supplies
  • HVAC systems
  • Lighting control
  • Elevators and escalators

Features

  • High contact capacity
  • Through-hole mounting
  • 48VDC coil voltage
  • Compact size
  • Long life expectancy

Benefits

  • Provides reliable switching of high current loads, ensuring efficient operation of connected devices.
  • Easy to integrate into existing circuits with through-hole mounting.
  • Compatible with standard 48VDC control signals.
  • Saves space on circuit boards due to its compact design.
  • Reduces maintenance costs due to its long life expectancy.

Additional Details

The Panasonic DK2A-48V relay is known for its robust construction and dependable performance. It typically features silver alloy contacts to ensure low contact resistance and prevent contact welding. The relay's coil insulation is designed to withstand high voltages, ensuring safe operation. This relay meets or exceeds industry standards for electrical safety and performance.

Proper application of the DK2A-48V requires careful consideration of the load current, voltage, and type (resistive, inductive, capacitive). The relay is designed to handle a specific maximum load, and exceeding this limit can lead to premature failure. Additionally, proper surge protection should be incorporated to protect the relay from transient voltage spikes, particularly when switching inductive loads.

You May Also Be Interested in

ACX
Lowest to $0.1640
Chilisin
Lowest to $0.0021
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
AVX Corp/Kyocera Corp
Lowest to $0.9794
TDK Corporation
Lowest to $0.5994
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess