EN
  • EN
  • DE

STM32F410CBU3

Part No STM32F410CBU3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLSH 48UFQFPN  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F4
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 36
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 1.7V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32
Other Names STM32F410CBU3,497-STM32F410CBU3
Standard Package 1,560
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262836-STM32F410CBU3
Ultra Librarian 3D Model Ultra Librarian STM32F410CBU3 CAD Model

Description

STM32F410CBU3 Microcontroller by STMicroelectronics

The STM32F410CBU3 is a high-performance microcontroller from STMicroelectronics, which is part of their STM32F4 series, renowned for their advanced architecture, peripherals, and power efficiency. This particular model is designed to cater to a wide range of applications, including industrial control systems, automotive electronics, and complex consumer devices that require robust processing capabilities and flexible interfacing options.

Core and Performance

At the heart of the STM32F410CBU3 is a powerful ARM® Cortex®-M4 core with a floating-point unit (FPU) which operates at frequencies of up to 100 MHz. The FPU allows for efficient handling of calculations in floating-point arithmetic, which is crucial for applications involving complex mathematical computations. This core provides the high performance of the ARM Cortex-M4 instruction set and is coupled with high-speed embedded memories (Flash memory up to 128 Kbytes and SRAM up to 32 Kbytes), and an extensive range of enhanced I/Os and peripherals.

Power Efficiency

The device supports multiple power modes, enabling the design of low-power applications. It includes a variety of power-saving features like STOP and STANDBY modes, which help in reducing the power consumption in idle or minimal activity states. This makes the STM32F410CBU3 an excellent choice for portable and battery-operated devices where power efficiency is paramount.

Connectivity and Peripherals

STMicroelectronics has equipped the STM32F410CBU3 with a rich set of peripherals that include I2C, SPI, USART, and advanced-control PWM timers. Additionally, it features a USB 2.0 Full-Speed interface with integrated PHY, making it suitable for various communication requirements. The presence of 12-bit ADCs, RTC, and advanced-control PWM timers further extend its capabilities in handling complex control tasks.

Integration and Development

The microcontroller comes in an ultra-compact 48-pin UFQFPN package, which helps in reducing the footprint on the PCB and is beneficial for space-constrained applications. For development, STMicroelectronics provides comprehensive software HAL library, as well as a wide range of software examples, part of the STM32Cube package, which supports developers in getting their applications up and running quickly with the STM32F410CBU3.

Overall, the STM32F410CBU3 is a versatile and powerful microcontroller that offers a balance of performance, power efficiency, and advanced features, making it a go-to choice for a multitude of embedded system applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7394 $59.8304
38+ $3.0683 $116.5954
59+ $2.9723 $175.3657
81+ $2.8764 $232.9884
104+ $2.7805 $289.1720
139+ $2.4930 $346.5270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess