EN
  • EN
  • DE
  • IT

B0205F50200AHF

Part No B0205F50200AHF
Manufacturer Anaren
Catalog Balun
Description BALUN 200MHZ-500MHZ 50/200 1608  /  RF Balun 200MHz ~ 500MHz 50 / 200Ohm 1608 (4121 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>Balun
Mfr TTM Technologies, Inc.
Series Xinger®
Package Tape & Reel
Frequency Range 200MHz ~ 500MHz
Impedance - Unbalanced/Balanced 50 / 200Ohm
Phase Difference 1.3°
Insertion Loss (Max) 1.6dB
Return Loss (Min) 13.9dB
Package / Case 1608 (4121 Metric)
Mounting SMD (SMT)
Base Product Number B0205
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Other Names 1173-1073-1,1173-1073-2,1173-1073-6
Standard Package 4,000
Win Source Part Number 1207557-B0205F50200AHF
Ultra Librarian 3D Model Ultra Librarian B0205F50200AHF CAD Model

Description

The 1207557-B0205F50200AHF is a balun chip from TTM Technologies, Inc. TTM Technologies, Inc. 1207557-B0205F50200AHF

  • Series: Xinger®
  • Frequency Range: 200MHz ~ 500MHz
  • Impedance: 50 / 200Ohm
  • Phase Difference: 1.3°
  • Insertion Loss (Max): 1.6dB
  • Return Loss (Min): 13.9dB
  • Package: 1608 (4121 Metric)
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Application: RF/IF and RFID

You May Also Be Interested in

Murata Electronics North America
MULTI-LAY HYBRID BALUNS 0805
Lowest to $0.1427
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0603
Lowest to $1.0362
STMicroelectronics
BALUN 431MHZ-436MHZ 50/50 8UFBGA / RF Balun 431MHz ~ 436MHz 50 / 50Ohm 8-UFBGA, CSPBGA
Need more? Email Us
Mini-Circuits
1:16 CORE & WIRE TRANSFORMER, 0.
Lowest to $13.8355
Anaren
BALUN 5.9GHZ-11.7GHZ 50/100 0404 / RF Balun 5.9GHz ~ 11.7GHz 50 / 100Ohm 0404 (1010 Metric)
Need more? Email Us
Murata Electronics North America
MULTI-LAY HYBRID BALUNS
Lowest to $0.1237
M/A-Com Technology Solutions
TRANSFORMER, 4:1
Lowest to $18.9110
M/A-Com Technology Solutions
2:1 FLUX COUPLED TRANSFORMER 3-3
Lowest to $6.2562
Tyco Electronics
E-Series RF 1:4 Transmission Line Step-up Transformer 500 - 2500 MHz
Lowest to $1.9586

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess