EN
  • EN
  • DE
  • IT

ADT16-6T+

Part No ADT16-6T+
Manufacturer Mini-Circuits
Catalog Balun
Description 1:16 CORE & WIRE TRANSFORMER, 0.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency Range 100kHz ~ 70MHz
Phase Difference
Insertion Loss (Max) 3dB
Return Loss (Min) 5.66dB
Package / Case 6-SMD, Flat Leads
Mounting Type Surface Mount
Standard Package 900 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 816806-ADT16-6T+
Ultra Librarian 3D Model Ultra Librarian ADT16-6T+ CAD Model

Description

The 816806-ADT16-6T+ is a balun from Mini-Circuits.

  • Applications: RF and wireless
  • Frequency Range: 100kHz to 70MHz
  • Phase Difference: 2 degrees
  • Insertion Loss: 3dB
  • Package: Surface mount, flat leads
  • Standard Package: 900 pcs
  • Status: Active

You May Also Be Interested in

Mini-Circuits
1:16 CORE & WIRE TRANSFORMER, 0.
Lowest to $13.8355
Tyco Electronics
E-Series RF 1:4 Transmission Line Step-up Transformer 500 - 2500 MHz
Lowest to $1.9586
TDK Corporation
BALUN 400MHZ-1.8GHZ 50/100 0805
Lowest to $1.1642
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0805 / RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0805 (2012 Metric)
Lowest to $0.7370
Johanson Dielectrics Inc.
0805 Balun RoHS
Lowest to $1.4553
TDK Corporation
BALUN 174MHZ-860MHZ 50/50 4SMD / RF Balun 174MHz ~ 860MHz 50 / 50Ohm 4-SMD
Lowest to $0.4357
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0603
Lowest to $1.0362
Tyco Electronics
4:1 Flux Coupled Step-up Transformer 1-350MHz
Lowest to $0.8424
STMicroelectronics
BALUN 431MHZ-436MHZ 50/50 8UFBGA / RF Balun 431MHz ~ 436MHz 50 / 50Ohm 8-UFBGA, CSPBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8355 $55.3420
9+ $11.3523 $102.1707
14+ $10.9975 $153.9650
19+ $10.6427 $202.2113
25+ $10.2880 $257.2000
33+ $9.2237 $304.3821
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess