EN
  • EN
  • DE

2450BM15A0002001E

Part No 2450BM15A0002001E
Manufacturer Johanson Technology Inc.
Catalog Balun
Description BALUN 2.4GHZ-2.5GHZ 0805 / RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0805 (2012 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - Balun
Mfr Johanson Technology Inc.
Package Tape & Reel
Frequency Range 2.4GHz ~ 2.5GHz
Impedance - Unbalanced/Balanced 50 / -Ohm
Phase Difference 180° ±15°
Insertion Loss (Max) 1.5dB
Return Loss (Min) 10dB
Package / Case 0805 (2012 Metric)
Mounting Type Surface Mount
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.4035
Win Source Part Number 1349442-2450BM15A0002001E
Ultra Librarian 3D Model Ultra Librarian 2450BM15A0002001E CAD Model

Description

The Johanson Technology Inc. 1349442-2450BM15A0002001E is a balun that is used for RF and wireless applications.

  • Manufacturer: Johanson Technology Inc.
  • Frequency Range: 2.4GHz ~ 2.5GHz
  • Impedance: 50 / -Ohm
  • Phase Difference: 180° ±15°
  • Insertion Loss (Max): 1.5dB
  • Return Loss (Min): 10dB
  • Mounting Type: Surface Mount
  • Package / Case: 0805 (2012 Metric)
  • Standard Package: 4,000
  • Temperature Range: -55°C to 125°C

You May Also Be Interested in

Anaren
BALUN 3.1GHZ-5GHZ 50/100 0603 / Ultra Small Low Profile 0603 Balun 50 to 100 Balanced
Lowest to $1.1916
Pulse
BALUN 800MHZ-1.9GHZ 1:1 5SMD MOD
Lowest to $1.7643
M/A-Com Technology Solutions
BALUN 4.5MHZ-3GHZ 1:1 5SMD / 1:1 Tx Line Balun Transformer 4.5 - 3000 MHz
Lowest to $3.0099
TDK Corporation
WOUND CHIP BALUN
Lowest to $0.4888
M/A-Com Technology Solutions
Lowest to $20.1698
Johanson Technology Inc.
900 MHz Balun
Lowest to $0.6722
Johanson Dielectrics Inc.
0805 Balun RoHS
Lowest to $1.4553
Mini-Circuits
Lowest to $14.0734
Anaren
BALUN 2.1GHZ-3GHZ 50/50 0805 / Ultra Low Profile 0805 Balun 50 to 50! Balanced
Lowest to $0.2008

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7274 $50.9180
170+ $0.5969 $101.4730
260+ $0.5782 $150.3320
360+ $0.5596 $201.4560
465+ $0.5409 $251.5185
620+ $0.4850 $300.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess