EN
  • EN
  • DE

ETK4-2TTR

Part No ETK4-2TTR
Manufacturer M/A-Com Technology Solutions
Catalog Balun
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1138+
Reference case SMD
Manufacturer M/A-Com Technology Solutions
Manufacturer Homepage www.macomtech.com
Win Source Part Number 738168-ETK4-2TTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ETK4-2TTR CAD Model

Description

The ETK4-2TTR is a surface mount balun from M/A-Com Technology Solutions. It is designed for impedance matching and signal balancing across a range of radio frequency applications. Baluns are critical components for interfacing between balanced and unbalanced circuits, ensuring optimal signal transfer and minimizing signal reflections.

Applications:

  • Wireless Communication Systems: Used in RF front-ends of wireless devices to connect balanced amplifiers or mixers to unbalanced antennas.
  • Cable Television (CATV) Systems: Implemented in set-top boxes and cable modems for impedance matching between the cable and the internal circuitry.
  • Satellite Communication Systems: Employed in low-noise block downconverters (LNBs) to convert the balanced signal from the antenna to an unbalanced signal.
  • Differential Amplifiers: Used to convert single-ended signals to differential signals for improved noise immunity.
  • Telecommunications Equipment: Integrated into various telecommunication devices to ensure proper signal transmission and reception.

Features:

  • Surface Mount Technology (SMT): Enables automated assembly, reducing manufacturing costs and improving reliability.
  • Compact Size: Minimizes board space requirements, making it suitable for compact devices.
  • Wideband Performance: Operates over a broad frequency range, accommodating various communication standards.
  • Low Insertion Loss: Minimizes signal attenuation, maximizing signal strength and efficiency.
  • Excellent Return Loss: Provides good impedance matching, reducing signal reflections and improving signal quality.
  • RoHS Compliant: Meets environmental standards, restricting the use of hazardous substances.

Benefits:

  • Improved Signal Quality: Reduces signal imbalances and reflections, resulting in clearer and more reliable communication.
  • Increased System Efficiency: Minimizes signal loss, optimizing power consumption and extending battery life in portable devices.
  • Simplified Circuit Design: Facilitates impedance matching, simplifying the design process and reducing component count.
  • Reduced Manufacturing Costs: SMT design enables automated assembly, lowering production expenses.
  • Enhanced System Reliability: Robust construction ensures stable performance over a wide range of operating conditions.

Technical Specifications: While specific technical specifications (e.g., frequency range, impedance ratio, insertion loss) may vary depending on the exact model, typical characteristics include a frequency range spanning several hundred MHz to a few GHz, an impedance ratio of 50 to 75 ohms, and low insertion loss. Consult the datasheet for precise values relevant to a specific application.

You May Also Be Interested in

TDK Corporation
BALUN 698MHZ-894MHZ 50/100 0603 / RF Balun 698MHz ~ 894MHz 50 / 100Ohm 0603 (1608 Metric)
Lowest to $0.2888
Walsin Technology Corporation
BALUN / RF Balun 824MHz ~ 894MHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
Lowest to $0.0820
TDK Corporation
BALUN 13.56MHZ 20/20 0805 / RF Balun 13.56MHz 20 / 20Ohm 0805 (2012 Metric)
Lowest to $0.1159
Walsin Technology Corporation
BALUN / RF Balun
Need more? Email Us
Walsin Technology Corporation
BALUN
Lowest to $0.0822
M/A-Com Technology Solutions
BALUN 5MHZ-1.2GHZ 50/75 6SMD GW / RF Balun 5MHz ~ 1.2GHz 50 / 75Ohm 6-SMD (5 Leads), Gull Wing
Lowest to $4.3657
Anaren
BALUN 3.1GHZ-5GHZ 50/100 0404 / RF Balun 3.1GHz ~ 5GHz 50 / 100Ohm 0404 (1010 Metric)
Lowest to $0.7568
Johanson Technology Inc.
BALUN 1.7GHZ-2GHZ 50/50 0805 / RF Balun 1.7GHz ~ 2GHz 50 / 50Ohm 0805 (2012 Metric)
Need more? Email Us
Anaren
BALUN 300MHZ-1GHZ 50/100 0805 / RF Balun 300MHz ~ 1GHz 50 / 100Ohm 0805 (2012 Metric)
Lowest to $1.0166

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess