EN
  • EN
  • DE

MCP1826-ADJE/DC

Part No MCP1826-ADJE/DC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 0.8V to 5V 1A 6-Pin(5+Tab) SOT-223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 0.5 %
Mounting SMD (SMT)
Case / Package SOT-223
Dropout Voltage 400 mV
Input Bias Current 120 µA
Max Input Voltage 6 V
Maximum Operating Temperature 125 °C
Min Input Voltage 2.3 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 6
Output Current 1 A
Output Type Adjustable
Output Voltage 5 V
Polarity Positive
Quiescent Current 220 µA
Radiation Hardening No
Reference Voltage 410 mV
RoHS Compliant
Win Source Part Number 1078180-MCP1826-ADJE/DC
Categories PMIC - Voltage Regulators - Linear
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCP1826-ADJE/DC CAD Model

Description

Microchip Technology MCP1826-ADJE/DC Description

The MCP1826-ADJE/DC from Microchip Technology is a highly efficient, low-dropout voltage regulator (LDO) designed to deliver a continuous output current of up to 1A with an adjustable output voltage range. This compact and reliable LDO is ideal for high-performance applications that require a stable and clean power supply.

Key Features

  • Adjustable Output Voltage: This LDO offers an adjustable output voltage range, providing designers with the flexibility to set the voltage to meet the specific requirements of their application.
  • High Output Current: With the capability to deliver up to 1A of continuous output current, the MCP1826-ADJE/DC is suitable for powering a wide range of devices and systems.
  • Low Dropout: The low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, which is crucial for battery-operated devices.
  • Stable Operation: The LDO is designed for stable operation without the need for an external compensation capacitor, simplifying the design and reducing component count.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit features protect the device and the system from damage due to overheating and overcurrent conditions.

Applications

The MCP1826-ADJE/DC is versatile and can be used in a variety of applications, including:

  • Consumer Electronics
  • Telecommunication Systems
  • Portable Devices
  • Microcontroller Power Supplies
  • Networking Equipment

Product Specifications

Parameter Value Output Voltage Range Adjustable Maximum Output Current 1A Dropout Voltage Low Package Type TO-220

For designers looking for an LDO that combines flexibility, efficiency, and reliability, the MCP1826-ADJE/DC from Microchip Technology is an excellent choice. Its robust protection features and adjustable output make it a versatile power solution for a wide range of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess