EN
  • EN
  • DE

ATB2012E-20011-T06

Part No ATB2012E-20011-T06
Manufacturer TDK Corporation
Catalog Balun
Description BALUN 13.56MHZ 20/20 0805 / RF Balun 13.56MHz 20 / 20Ohm 0805 (2012 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>Balun
Mfr TDK Corporation
Series ATB
Package Tape & Reel
Product Status Obsolete
Frequency Range 13.56MHz
Impedance - Unbalanced/Balanced 20 / 20Ohm
Insertion Loss (Max) 1.0dB
Package / Case 0805 (2012 Metric)
Mounting SMD (SMT)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.31.2000
Other Names 445-175168-1,445-175168-2,445-175168-6
Standard Package 4,000
Win Source Part Number 1018643-ATB2012E-20011-T06
Ultra Librarian 3D Model Ultra Librarian ATB2012E-20011-T06 CAD Model

Description

The TDK Corporation ATB2012E-20011-T06 is an RF/IF and RFID balun that is used in various applications.

  • Manufacturer: TDK Corporation
  • Win Source Part Number: 1018643-ATB2012E-20011-T06
  • Series: ATB
  • Package: Tape & Reel
  • Standard Package: 4,000
  • Mounting Type: Surface Mount
  • Frequency Range: 13.56MHz
  • Impedance Unbalanced/Balanced: 20 / 20 Ohm
  • Insertion Loss (Max): 1.0dB
  • Package/Case: 0805 (2012 Metric)
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8504.31.2000
  • Other Names: 445-175168-1, 445-175168-2, and 445-175168-6
  • Product Status: Obsolete

You May Also Be Interested in

M/A-Com Technology Solutions
RF TRANSFORMER 1:1 5TERM. SMD / RF Transformer 1:1 5 Terminal SMD
Lowest to $5.7542
TDK Corporation
Lowest to $2.5479
TDK Corporation
WOUND CHIP BALUN
Lowest to $0.4888
TDK Corporation
MULTILAYER BALUN FOR 350 - 950MH / Multilayer Balun
Lowest to $0.2703
M/A-Com Technology Solutions
Lowest to $20.1698
Anaren
BALUN 200MHZ-2.5GHZ 75/75 0805 / Ultra Low Profile 0805 Balun 75 to 75 Balanced
Need more? Email Us
M/A-Com Technology Solutions
BALUN 4.5MHZ-3GHZ 1:1 5SMD / 1:1 Tx Line Balun Transformer 4.5 - 3000 MHz
Lowest to $3.0099
Mini-Circuits
Lowest to $7.0270
Johanson Dielectrics Inc.
0805 Balun RoHS
Lowest to $1.4553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1159 $57.9500
1,220+ $0.0951 $116.0220
1,880+ $0.0922 $173.3360
2,595+ $0.0892 $231.4740
3,355+ $0.0862 $289.2010
4,485+ $0.0773 $346.6905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,757 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess