EN
  • EN
  • DE
  • IT

TPS65251-1RHAR

Part No TPS65251-1RHAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description BUCK ADJ 3A/2A 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 3
Minimum Input Voltage 4.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 17V
Output Current 3A, 2A
Frequency - Switching 300kHz to 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Win Source Part Number 043317-TPS65251-1RHAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65251-1RHAR CAD Model

Description

Introducing the TPS65251-1RHAR from Texas Instruments

The TPS65251-1RHAR is a state-of-the-art integrated circuit designed and manufactured by the renowned Texas Instruments. This versatile power management IC is engineered to cater to a wide array of applications, including consumer electronics, industrial systems, and automotive technologies. Its robust design and high-performance capabilities make it a top choice for designers looking to enhance the efficiency and reliability of their power supply systems.

Key Features

  • Triple Synchronous Step-Down Converter: The TPS65251-1RHAR incorporates three independent step-down converters that are synchronous, offering high efficiency and reduced external component count.
  • Wide Input Voltage Range: This IC operates over a broad input voltage range from 4.5V to 18V, making it suitable for various applications from standard 5V and 12V rails to more complex systems.
  • Adjustable Output Voltage: Each of the three output channels can be individually adjusted, providing design flexibility and the ability to cater to different voltage requirements within a single system.
  • High Efficiency: With its synchronous design, the TPS65251-1RHAR achieves high efficiency, which is crucial for thermal management and energy savings.
  • Integrated Protection Features: The device includes a suite of protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown to ensure safe operation under various conditions.

Applications

The TPS65251-1RHAR is designed to be a versatile component suitable for a wide range of applications. Its ability to provide stable and efficient power makes it ideal for use in:

  • Consumer electronics like set-top boxes and gaming consoles
  • Networking equipment such as routers and switches
  • Industrial controls and automation systems
  • Automotive infotainment and telematics

Package and Availability

The TPS65251-1RHAR is available in a 40-pin VQFN (RHA) package, offering a compact footprint for space-constrained applications. Its availability in tape and reel packaging facilitates efficient assembly processes for high-volume production.

With the TPS65251-1RHAR, Texas Instruments continues to demonstrate its commitment to providing innovative, high-quality power management solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5252 $53.3820
80+ $1.2514 $100.1120
125+ $1.2123 $151.5375
175+ $1.1732 $205.3100
225+ $1.1341 $255.1725
300+ $1.0168 $305.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,546 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess