EN
  • EN
  • DE

MC74F569DW

Part No MC74F569DW
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC BCD COUNTER 4-BIT 20SO / Counter IC BCD Counter, Binary Counter, Decade 1 Element 4 Bit Positive Edge 20-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr ON Semiconductor
Package Bulk
Product Status Active
Logic Type BCD Counter, Binary Counter, Decade
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Timing Synchronous
Count Rate 100 MHz
Trigger Type Positive Edge
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Base Product Number 74F569
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 908161-MC74F569DW
Ultra Librarian 3D Model Ultra Librarian MC74F569DW CAD Model

Description

ON Semiconductor MC74F569DW Integrated Circuit

The ON Semiconductor MC74F569DW is a high-performance, 8-bit binary counter with storage specifically designed for microprocessor systems. It is an essential component for designers focusing on precision timing and counting applications. The device is part of the high-speed F series and is fabricated with advanced silicon-gate BiCMOS technology to achieve optimal speed and power characteristics.

This integrated circuit features a fully synchronous system, which allows for direct and glitch-free counting and data storage. The counting operation is controlled by a two-level active transition on the clock input, while the Master Reset function allows for immediate clearing of the entire counter. The device's versatility is further enhanced by the multiple modes of operation, including the ability to function as a modulo-256 binary counter or as a programmable counter with load and hold capabilities.

The MC74F569DW offers an asynchronous master reset input (MR) and a synchronous parallel load input (PL) that allows the user to either reset or preload the counter with desired data, respectively. The outputs of the counter are buffered to ensure low drive requirements, which is particularly beneficial in bus-oriented systems. Additionally, the counter has a Carry Output feature, providing a ripple carry signal to enable cascaded counters, thus extending the count range without sacrificing speed.

ON Semiconductor has packaged the MC74F569DW in a 24-pin SOIC (Small Outline Integrated Circuit) package, ensuring a compact footprint and ease of integration into a wide range of applications. This device is well-suited for use in complex industrial control systems, communication devices, data processing, and high-speed timers, offering designers a reliable and efficient solution for their counting needs.

Overall, the MC74F569DW from ON Semiconductor is a robust and precise binary counter that provides designers with the flexibility and performance required for sophisticated electronic systems. Its advanced features and ease of use make it an ideal choice for applications demanding high-speed, accurate counting operations.

You May Also Be Interested in

Texas Instruments
IC DECADE COUNTER/DIVIDER 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC DUAL 4BIT BIN COUNTER 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4B 20SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SO
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-DIP / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Lowest to $0.7510
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY ASYNC 16TSSOP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Lowest to $1.1276
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $0.9314

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8401 $58.8070
170+ $0.6895 $117.2150
260+ $0.6678 $173.6280
360+ $0.6463 $232.6680
465+ $0.6248 $290.5320
620+ $0.5602 $347.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess