EN
  • EN
  • DE

TDA8003TS/C2

Part No TDA8003TS/C2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description I2C-bus SIM card interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer NXP
Win Source Part Number 216048-TDA8003TS/C2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TDA8003TS
Introduction Date February 29, 2000
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA8003TS/C2 CAD Model

Description

The NXP TDA8003TS/C2 is a cutting-edge integrated circuit designed for use in smart card reader interfaces. This versatile chip is an essential component for applications that require secure data transactions, such as banking terminals, identification systems, and access control devices.

Key Features

  • ISO 7816 Compatibility: Fully compliant with ISO 7816 standards, the TDA8003TS/C2 ensures seamless communication with smart cards, supporting T=0 and T=1 protocols for maximum versatility.
  • Multiple Communication Interfaces: Equipped with UART and I2C interfaces, this chip offers flexible connectivity options for various system designs.
  • Card Detection: The built-in card detection feature provides a reliable mechanism for recognizing card insertion and removal, enhancing user convenience and security.
  • Supply Voltage Range: Operating within a supply voltage range of 2.7V to 6V, the TDA8003TS/C2 is adaptable to diverse power environments, ensuring stable performance across different applications.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection safeguards the chip against static damage, extending its lifespan and reliability.
  • Low Power Consumption: Designed with power efficiency in mind, this smart card interface minimizes energy usage, making it ideal for portable and battery-operated devices.

Applications

The NXP TDA8003TS/C2 is suitable for a wide range of applications that require secure authentication and data exchange. Its robust feature set makes it an excellent choice for:

  • Point of Sale (POS) terminals
  • ATMs and banking systems
  • Electronic identification (eID) readers
  • Access control systems
  • Public transportation ticketing machines

Technical Specifications

For a detailed overview of the technical specifications, designers and engineers can refer to the official NXP datasheet for the TDA8003TS/C2. The datasheet provides comprehensive information on electrical characteristics, pin configurations, and package details, enabling informed decisions for system integration.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9820 $59.4600
75+ $1.6262 $121.9650
110+ $1.5754 $173.2940
155+ $1.5246 $236.3130
200+ $1.4738 $294.7600
265+ $1.3213 $350.1445
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess