EN
  • EN
  • DE

MP3V5004GP

Part No MP3V5004GP
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 0.57PSIG 0.13" 3V 8SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP
Series MP3V5004
Package Tray
Product Status Active
Applications Board Mount
Pressure Type Vented Gauge
Operating Pressure 0.57PSI (3.92kPa)
Output Type Analog Voltage
Output 0.6 V ~ 3 V
Accuracy ±2.5%
Voltage - Supply 2.7V ~ 3.3V
Port Size Male - 0.13" (3.17mm) Tube
Port Style Barbed
Features Temperature Compensated
Termination Style Gull Wing
Maximum Pressure 2.32PSI (16kPa)
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SMD, Gull Wing, Side Port
Supplier Device Package 8-SOP
Base Product Number MP3V5004
Standard Package 125 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 643466-MP3V5004GP
Ultra Librarian 3D Model Ultra Librarian MP3V5004GP CAD Model

Description

The NXP MP3V5004GP is a state-of-the-art pressure sensor designed for a wide range of applications requiring precise pressure measurement. As part of NXP's MP3V5004 series, this sensor is engineered to provide highly accurate data in a compact and durable package, making it an ideal choice for both industrial and consumer applications.

Key Features:

  • Pressure Range: The MP3V5004GP is capable of measuring pressure from 0 to 4 kPa, which allows it to be used in applications that require a low-pressure range with high accuracy.
  • Output: This sensor provides an analog output that is directly proportional to the applied pressure, making it easy to integrate with a wide variety of microcontrollers and analog-to-digital converters.
  • Accuracy: With a high level of precision, the MP3V5004GP offers an accuracy of ±0.2% FS (Full Scale), ensuring reliable readings in critical applications.
  • Supply Voltage: It operates at a low voltage supply, ranging from 2.7V to 3.3V, which is beneficial for battery-powered devices and systems with power constraints.
  • Temperature Compensation: The sensor includes built-in temperature compensation, which guarantees consistent performance over a temperature range of -40°C to +125°C.
  • Package: Housed in a small outline package (SOP), the MP3V5004GP is designed to save space on a printed circuit board (PCB) and is easy to mount in various configurations.

Applications:

The versatility of the NXP MP3V5004GP pressure sensor makes it suitable for a broad spectrum of applications. These include but are not limited to:

  • Medical devices such as respiratory equipment and blood pressure monitors
  • Industrial control systems for fluid dynamics and air flow measurements
  • Consumer electronics that require environmental sensing, like smart home devices
  • Automotive systems for pressure monitoring and diagnostics
  • Weather stations and barometric pressure measurement devices

With its robust design and precise measurement capabilities, the NXP MP3V5004GP is a reliable and efficient solution for any project that demands accurate pressure sensing.

You May Also Be Interested in

Omron
SENSOR PRESSUR 1-5V 0-145PSI NPN
Need more? Email Us
Omron
SENSOR PRESSURE POSITIVE 0-1MPA
Need more? Email Us
Omron
PRESSURE SENSOR DIFF DGTL DISPL
Need more? Email Us
TE Connectivity
Peizoresistive Sensor, Gage, 0Ps
Need more? Email Us
Omron
SENSOR PRESSUR 1-5V 0-100KPA NPN
Need more? Email Us
Omron
DIFF. PRESS SENSING HD 10M CBL
Need more? Email Us
Omron
SENSOR PRESSUR 1-5V 0-101KPA PNP
Need more? Email Us
Omron
SENSOR PRESSURE 1-5V 0-1MPA NPN
Need more? Email Us
Omron
SENSOR 0.15PSIG 1/8\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3974 $64.1922
6+ $17.5568 $105.3408
9+ $17.0082 $153.0738
13+ $16.4595 $213.9735
16+ $15.9109 $254.5744
22+ $14.2649 $313.8278
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess