Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series MPC83xx
Package Tray
Product Status Obsolete
Core Processor PowerPC e300c3
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 333MHz
Co-Processors/DSP Security; SEC 2.2
RAM Controllers DDR, DDR2
Graphics Acceleration No
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features Cryptography
Mounting Type Surface Mount
Package / Case 516-BBGA Exposed Pad
Supplier Device Package 516-TEPBGA (27x27)
Additional Interfaces DUART, HSSI, I2C, PCI, SPI
Base Product Number MPC83
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Win Source Part Number 643681-MPC8313EVRAFF
Ultra Librarian 3D Model Ultra Librarian MPC8313EVRAFF CAD Model

Description

NXP MPC8313EVRAFF PowerQUICC II Pro Processor

The NXP MPC8313EVRAFF is a highly integrated microprocessor that is part of the PowerQUICC II Pro family, designed to meet the requirements of networking and embedded applications. This processor is built on Power Architecture® technology and is engineered to deliver exceptional performance, connectivity, and integration for a wide range of systems.

At the heart of the MPC8313EVRAFF lies a high-performance e300 core that can run up to 400 MHz, providing the computational power necessary for demanding applications. The processor is equipped with a 32-bit DDR2 memory controller, supporting memory speeds up to 400 MHz, which allows for fast data access and improved overall system responsiveness.

One of the key features of the MPC8313EVRAFF is its rich set of integrated peripherals. It includes dual Ethernet controllers that support 10/100/1000 Mbps speeds, enabling high-speed network connectivity. Additionally, the processor offers a host of other interfaces, such as USB 2.0, UART, SPI, and I²C, making it highly versatile for connecting various external devices and components.

The processor also includes an integrated security engine that supports a variety of algorithms, including DES, 3DES, AES, MD5, and SHA, to ensure secure data transmission and storage, which is crucial for network security applications. The security engine is designed to offload cryptographic operations from the main processor, thereby enhancing overall system performance.

With its low-power design, the MPC8313EVRAFF is an energy-efficient choice for embedded systems, making it suitable for applications where power consumption is a critical factor. The processor is also offered in a thermally efficient 516-pin PBGA package, which aids in maintaining optimal operating temperatures.

Overall, the NXP MPC8313EVRAFF is a powerful and flexible solution for networking, industrial control, automotive, and consumer electronics applications. Its combination of processing power, connectivity options, and integrated security features make it a smart choice for designers looking to create sophisticated systems with minimal external components.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC82XX 350MHZ 352TBGA
Lowest to $71.7185
ECAD model for MPC8245LVV350D
Texas Instruments
IC MPU OMAP-59XX 192MHZ 289NFBGA
Lowest to $94.0025
ECAD model for OMAP5912ZVLR
Freescale Semiconductor - NXP
IC MPU MPC82XX 450MHZ 408TBGA
Lowest to $602.1053
ECAD model for MPC8280ZUUPEA
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516BGA
Lowest to $66.5263
ECAD model for MPC8313CVRAFFB
Freescale Semiconductor - NXP
IC MPU MPC8XX 66MHZ 357BGA
Lowest to $42.6341
ECAD model for MPC859DSLCZP66A
Texas Instruments
IC MPU SITARA 600MHZ 298NFBGA
Lowest to $22.1744
ECAD model for AM3354BZCED60
Freescale Semiconductor - NXP
IC MPU MPC8XX 133MHZ 256BGA
Need more? Email Us
ECAD model for MPC875VR133
Freescale Semiconductor - NXP
IC MPU MPC82XX 400MHZ 352TBGA
Lowest to $680.6469
ECAD model for MPC8245ARZU400D
Freescale Semiconductor - NXP
IC MPU MPC52XX 400MHZ 272BGA
Lowest to $591.1580
ECAD model for MPC5200CBV400

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention