EN
  • EN
  • DE

MPC8349ZUAGDB

Part No MPC8349ZUAGDB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 400MHZ 672TBGA  /  PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 400MHz 672-LBGA (35x35)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC83xx
Package Tray
Product Status Obsolete
Core Processor PowerPC e300
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
RAM Controllers DDR, DDR2
Graphics Acceleration No
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 105°C (TA)
Package / Case 672-LBGA
Supplier Device Package 672-LBGA (35x35)
Additional Interfaces DUART, I2C, PCI, SPI
Base Product Number MPC83
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Standard Package 24
Win Source Part Number 1031762-MPC8349ZUAGDB
Ultra Librarian 3D Model Ultra Librarian MPC8349ZUAGDB CAD Model

Description

NXP MPC8349ZUAGDB Product Overview

The NXP MPC8349ZUAGDB is a high-performance, power-efficient integrated processor that incorporates the computing power of the PowerQUICC II Pro family. Designed to cater to a wide array of applications, this processor is particularly well-suited for networking, storage, and industrial automation tasks that require robust processing capabilities and efficient data management.

Key Features

  • Core Architecture: Built on the e300 core, the MPC8349ZUAGDB operates at speeds up to 667 MHz, delivering the computational power necessary for complex tasks without compromising on energy efficiency.
  • Integrated Security: The processor includes an advanced security engine that supports a variety of algorithms, such as DES, 3DES, AES, MD5, SHA-1/2, RSA, and more, providing robust security for sensitive data.
  • High-Speed Connectivity: With integrated support for Gigabit Ethernet, the MPC8349ZUAGDB ensures rapid data transfer rates and network connectivity, making it ideal for communication-intensive applications.
  • Memory Support: This processor supports DDR and DDR2 SDRAM, allowing for flexible memory configurations to optimize performance for specific use cases.
  • PCI Express Interface: The inclusion of a PCI Express interface enables high-speed connections to peripheral devices, enhancing the overall system throughput and responsiveness.
  • Flexibility: The MPC8349ZUAGDB is designed to be highly versatile, supporting a range of peripherals and interfaces, which allows for customization to meet the unique demands of various applications.

Applications

The NXP MPC8349ZUAGDB is adept at handling multiple roles across various industries. Its robust security features make it an excellent choice for network routers, firewalls, and VPN appliances. In the realm of storage, it can be utilized for NAS (Network Attached Storage) and SAN (Storage Area Network) systems. Additionally, its processing capabilities and connectivity options make it suitable for industrial control systems, where reliability and precision are paramount.

Environmental and Quality Certifications

Committed to environmental sustainability and quality, the NXP MPC8349ZUAGDB complies with RoHS (Restriction of Hazardous Substances) and is manufactured under strict quality control standards to ensure reliability and performance in critical applications.

In summary, the NXP MPC8349ZUAGDB is a versatile, secure, and efficient processor that is engineered to meet the rigorous demands of modern embedded computing environments.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess