EN
  • EN
  • DE

MPX4080D

Part No MPX4080D
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 11.6PSID 4.9V / Pressure Sensor 11.6PSI (80kPa) Differential 0.6 V ~ 4.9 V 6-SIP Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP
Series MPX4080D
Package Tray
Product Status Obsolete
Applications Board Mount
Pressure Type Differential
Operating Pressure 11.6PSI (80kPa)
Output Type Analog Voltage
Output 0.6 V ~ 4.9 V
Accuracy ±3%
Voltage - Supply 4.85V ~ 5.35V
Port Style No Port
Features Temperature Compensated
Termination Style PC Pin
Maximum Pressure 58.02PSI (400kPa)
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Through Hole
Package / Case 6-SIP Module
Base Product Number MPX40
Standard Package 125 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 928008-MPX4080D
Ultra Librarian 3D Model Ultra Librarian MPX4080D CAD Model

Description

The NXP MPX4080D is a highly accurate, integrated silicon pressure sensor designed for a wide range of applications, but particularly well-suited for automotive systems and industrial controls. Its state-of-the-art technology provides exceptional quality and performance, ensuring reliability in even the most demanding environments.

Key Features

  • Pressure Range: The MPX4080D operates over a pressure range of 20 to 80 kPa, making it versatile for various mid-pressure applications.
  • Temperature Compensated: This sensor includes temperature compensation from -40°C to +125°C, ensuring accurate readings over a wide range of operating conditions.
  • High Sensitivity: Its high sensitivity allows for the detection of minute pressure changes, which is critical for precision applications.
  • Analog Output: The device provides a calibrated and compensated analog output signal that is proportional to the applied pressure.
  • Ratiometric Output: The output of the MPX4080D is ratiometric with the supply voltage, which simplifies interfacing with analog-to-digital converters and microcontrollers.

Applications

The versatile nature of the MPX4080D makes it suitable for a broad array of applications, including:

  • Automotive engine control systems
  • Transmission systems
  • Brake systems
  • Altitude and airspeed systems
  • Industrial process control
  • Weather stations

Quality and Reliability

NXP is known for their commitment to quality, and the MPX4080D is no exception. It is built to meet or exceed the stringent requirements of the automotive industry. Its robust design ensures long-term reliability, which is critical for safety and performance in automotive applications.

Easy Integration

The MPX4080D comes in a small, lightweight package that is easy to integrate into existing designs. Its straightforward interface requirements allow for quick and easy incorporation into a wide range of systems without significant redesign or additional components.

You May Also Be Interested in

Honeywell
SENSOR 5PSIG 0.08" 2.97V 6SMD / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 6-SMD Module
Need more? Email Us
Honeywell
BASIC PRESSURE SENSOR
Need more? Email Us
Honeywell
SENSOR PRESSURE / Pressure Sensor 130PSI (896.32kPa) Gauge Male - 1/8" (3.18mm) NPT Cylinder, Threaded
Need more? Email Us
Amphenol
SENSOR 5PSID 0.12" 14BIT / Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port
Lowest to $55.7780
Panasonic
PRESSURE SENSOR / Pressure Sensor 14.23PSI (98.1kPa) Vented Gauge Male - 0.1" (2.5mm) Tube 0 mV ~ 65 mV 6-SMD Module
Lowest to $22.7893
Infineon Technologies
SENSOR 16.68PSIA 4.5V DSOF8
Lowest to $7.2762
Honeywell
SENSOR 15PSID 0.07" .225V / Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.07" (1.88mm) Tube, Dual 0 mV ~ 225 mV (10V) 4-SMD Module
Lowest to $32.6415
NXP / Nexperia
SENSOR 14.5PSIA 0.19" .04V
Need more? Email Us
Honeywell
SENSOR 100PSIG 4.5V 8SMD / Pressure Sensor 100PSI (689.48kPa) Vented Gauge 0.5 V ~ 4.5 V 8-SMD, J-Lead
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess