EN
  • EN
  • DE

N74F540D

Part No N74F540D
Manufacturer NXP / Nexperia
Description Octal inverter buffer 3- State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1229267-N74F540D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F540D CAD Model

Description

Product Overview: N74F540D - NXP Semiconductors

The N74F540D from NXP Semiconductors is a high-performance integrated circuit designed to meet the rigorous demands of modern digital systems. This octal buffer/line driver device comes equipped with 3-state outputs, making it an ideal choice for interfacing with bus systems where multiple drivers can share the same connection lines.

Key Features

  • Logic Family: The N74F540D is part of the 74F series, known for its fast switching speeds and high noise immunity, which is essential for reliable operation in electrically noisy environments.
  • Octal Buffers: This device has eight independent buffers that provide a high degree of flexibility for various data paths in a system, allowing for efficient data flow management.
  • 3-State Outputs: The inclusion of 3-state outputs enables the N74F540D to either drive a signal, receive a signal, or enter a high-impedance state, where it effectively disconnects from the circuit. This feature is critical for bus-oriented systems.
  • Non-Inverting Buffers: As non-inverting buffers, they ensure that the output signal is the same as the input signal, providing straightforward signal management without the need for additional logic inversion.
  • Power Supply: It operates at a standard supply voltage, typically 5V, which is compatible with many other logic devices and systems.

Applications

The N74F540D is versatile and can be used in a wide range of applications. It is particularly useful in systems that require multiple data sources to share a common data bus, such as:

  • Data communication systems
  • Computer systems and peripherals
  • Control systems
  • Memory buffering

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability. The N74F540D is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and commercial applications. With its robust design and proven performance, this device is a reliable choice for designers seeking to create high-performance electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess