The NXP NE5512D is a high-performance dual operational amplifier integrated circuit designed for a broad range of applications. This precision device is engineered to offer outstanding performance in audio processing, active filters, and many other signal conditioning tasks where low noise and high fidelity are paramount.
Key Features
- High Slew Rate: The NE5512D boasts a rapid slew rate, ensuring that signals are amplified with minimal distortion, making it ideal for high-speed signal processing applications.
- Low Noise: With its low noise characteristics, the NE5512D is perfect for audio applications and other sensitive signal processing tasks where maintaining signal integrity is crucial.
- Wide Bandwidth: The device offers a wide bandwidth, which allows it to handle a broad range of frequencies with ease. This makes it versatile for various applications, from low-frequency sensor signals to high-frequency audio data.
- Dual Operational Amplifier: The integration of two operational amplifiers in a single package provides design flexibility and can help reduce the overall part count in complex circuits.
- Stable with High Capacitance Loads: The NE5512D is designed to remain stable even when driving high capacitance loads, which is essential for maintaining signal fidelity in challenging conditions.
Applications
The versatility of the NE5512D makes it suitable for a wide array of applications. It is commonly used in professional audio equipment, such as mixing consoles and studio amplifiers, due to its low distortion and noise. Additionally, its high slew rate and bandwidth make it an excellent choice for video processing equipment, active filters, fast comparators, and high-quality A/D and D/A converters. The NE5512D is also well-suited for use in instrumentation and control systems where precision and reliability are required.
Technical Specifications
Parameter
Value
Slew Rate
Typically 13 V/μs
Input Noise Voltage
5 nV/√Hz @ 1 kHz
Bandwidth
3 MHz (Unity Gain)
Supply Voltage Range
±5 V to ±15 V
The NE5512D is available in a compact SOIC package, making it easy to integrate into a variety of circuit boards. For designers and engineers looking for a reliable and high-quality operational amplifier, the NXP NE5512D offers an exceptional balance of performance and flexibility.