EN
  • EN
  • DE

PC74HC10P

Part No PC74HC10P
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269089-PC74HC10P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74HC10P CAD Model

Description

The PC74HC10P is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, a leader in the electronics industry, this integrated circuit is designed to deliver robust performance for a wide range of electronic applications. It is part of the 74HC series, known for its ease of use and compatibility with a variety of digital systems.

Key Features

  • Logic Type: Triple 3-input NAND gate, providing a fundamental logic function that is essential in digital circuitry.
  • High Noise Immunity: Ensures stable operation even in noisy environments, making it suitable for industrial applications.
  • Low Power Consumption: Characteristic of CMOS technology, making it ideal for battery-operated devices.
  • High-Speed Operation: Comparable to equivalent LSTTL devices, facilitating quick signal processing.
  • Wide Operating Voltage Range: Can operate between 2V to 6V, providing flexibility in various voltage environments.
  • Standard Pin Configuration: Housed in a DIP (Dual Inline Package), it is easy to integrate into standard breadboards and sockets.
  • Compliance: Meets JEDEC standard no. 7A requirements, ensuring industry-standard specifications and reliability.

Applications

The versatility of the PC74HC10P allows it to be employed in a myriad of applications ranging from simple logic gates to complex computing systems. Its typical use cases include:

  • Logic circuit building blocks in digital computers
  • Control systems in industrial machinery
  • Signal processing in telecommunications
  • Timing circuits and counters
  • Interface logic in data acquisition systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PC74HC10P is rigorously tested to ensure it meets the high standards of performance and reliability that customers expect from NXP. Its robust design makes it suitable for both commercial and industrial applications, ensuring a long operational life and consistent performance.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess