EN
  • EN
  • DE

PC74HC123T

Part No PC74HC123T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269091-PC74HC123T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74HC123T CAD Model

Description

NXP PC74HC123T Dual Retriggerable Monostable Multivibrator

The NXP PC74HC123T is a high-speed Si-gate CMOS device that forms part of the 74HC/HCT family of logic integrated circuits. This dual retriggerable monostable multivibrator features two individual monostable multivibrators in a single package, providing a reliable solution for timing, pulse shaping, and signal delay applications in a variety of digital systems.

Each multivibrator of the PC74HC123T has an active LOW trigger input (nA), an active HIGH trigger input (nB), an overriding active LOW direct reset input (nCD), an output (nQ), and a complementary output (nQ̅). The device is capable of generating output pulses from a few nano-seconds to extremely long duration up to 100% duty cycle when operated in the retriggerable mode.

One of the key features of the PC74HC123T is its ability to be triggered by either a rising or falling edge of the input signal, which provides flexibility in interfacing with various types of logic circuits. Additionally, the outputs are capable of driving up to 10 LSTTL loads, which ensures compatibility with most logic families.

The device is also characterized by its wide operating voltage range from 2.0V to 6.0V, which allows it to be used in systems that operate on standard TTL power levels as well as those that benefit from the lower power consumption of CMOS technology. The low power consumption is further emphasized by the typical ICC of only 40 nA, making the PC74HC123T an energy-efficient choice for battery-operated devices.

The PC74HC123T comes in a 16-pin TSSOP package, which is suitable for surface-mount technology (SMT), allowing for efficient use of PCB space in compact electronic designs. The robustness of the device is highlighted by its ESD protection exceeding JESD 22, ensuring reliability and longevity even in environments where static discharge could be a concern.

Overall, the NXP PC74HC123T is a versatile and reliable component for designers looking to implement precise timing functions in their digital logic circuits, with the added benefits of low power consumption and high noise immunity.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Lowest to $35.9055
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess