EN
  • EN
  • DE

PC74HC161P

Part No PC74HC161P
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269095-PC74HC161P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74HC161P CAD Model

Description

The NXP PC74HC161P is a high-speed Si-gate CMOS device that is part of the 74HC/HCT family of integrated circuits. This 4-bit binary counter is designed to operate in a synchronous mode, providing precise counting capabilities suitable for a wide range of applications in digital systems. With its robust construction and compatibility with TTL levels, the PC74HC161P is a versatile component for designers focusing on automated industrial equipment, high-speed computing systems, and precision instrumentation.

Key Features:

  • Synchronous Counting: The PC74HC161P ensures accurate and reliable counting through its synchronous operation, where the state changes are initiated by the clock input.
  • Reset Function: Equipped with an asynchronous master reset input that clears the counter, this device allows for quick initialization or reset of the counting process when necessary.
  • Count Enable: It features a count enable input which, when active, allows the counter to increment on each rising edge of the clock input, providing control over the counting process.
  • Output Capability: This device can drive up to 10 LSTTL loads, ensuring compatibility with various logic families and enabling integration into a broad range of digital systems.
  • High Noise Immunity: The inherent high noise immunity of CMOS technology is a significant benefit of the PC74HC161P, making it suitable for electrically noisy environments.
  • Speed Performance: Operating at a similar speed to LSTTL, the PC74HC161P offers a balanced performance that is well-suited for high-speed operations.

Applications:

The NXP PC74HC161P is a versatile component that can be used in various applications, including:

  • Industrial control systems
  • High-speed computing
  • Instrumentation and measurement systems
  • Automated test equipment
  • Sequential control circuits

With its combination of speed, precision, and reliability, the NXP PC74HC161P is an excellent choice for designers who require a high-performance synchronous counter that is easy to integrate into their digital systems.

You May Also Be Interested in

Sanken
Lowest to $1.7533
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Lowest to $0.6468
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Lowest to $1.2688
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess