EN
  • EN
  • DE

PC74HC244T

Part No PC74HC244T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269100-PC74HC244T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC74HC244T CAD Model

Description

Overview of NXP PC74HC244T Octal Buffer/Line Driver

The NXP PC74HC244T is a high-speed Si-gate CMOS device designed to provide a robust buffering solution with line driving capabilities. It is an octal non-inverting buffer and line driver with 3-state outputs that can be employed in a wide array of digital applications. This integrated circuit (IC) is particularly suitable for driving bus lines or buffer memory address registers due to its high noise immunity and low power consumption.

Key Features

  • Logic Type: The PC74HC244T is an octal buffer and line driver featuring non-inverting channels with 3-state outputs.
  • Package: It comes in a standard SOIC-20 (Small Outline Integrated Circuit) package that is suitable for surface mounting and saves precious board space.
  • Operating Voltage: The device operates over a wide voltage range from 2.0V to 6.0V, accommodating various logic level requirements and ensuring compatibility with both TTL (Transistor-Transistor Logic) and CMOS logic levels.
  • High Noise Immunity: The PC74HC244T boasts a high noise immunity characteristic of CMOS technology, ensuring stable operation even in electrically noisy environments.
  • Low Power Consumption: It has a balanced propagation delay and transition times, which contributes to its low power consumption without compromising speed.
  • 3-State Outputs: The outputs can be put into a high-impedance state, effectively disconnecting them from the bus, which is a crucial feature for bus-oriented systems.

Applications

The versatile nature of the PC74HC244T allows it to be used in various applications, including:

  • Buffering and driving bus lines in computing systems and data communication.
  • Memory address driving for high-capacity memory modules.
  • Input/output (I/O) port expansion for microcontrollers and microprocessors.
  • Driving heavy loads or preventing signal degradation in long cable runs.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PC74HC244T is no exception. It is manufactured to the highest standards, ensuring reliability and performance in even the most demanding applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
NIKO-SEM
Lowest to $1.1435
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.4826
NIKO-SEM
Lowest to $0.1513
NIKO-SEM
Lowest to $0.2599
NIKO-SEM
Lowest to $0.3927
Pulse
Lowest to $19.0136

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess