EN
  • EN
  • DE

PC74HCT4002T

Part No PC74HCT4002T
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999777-PC74HCT4002T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HCT4002T CAD Model

Description

Product Overview: PC74HCT4002T

The PC74HCT4002T is a high-speed Si-gate CMOS device and is pin compatible with low power Schottky TTL (LSTTL). Manufactured by NXP, a leader in the semiconductor industry, this product is a testament to the company's commitment to providing innovative and reliable components for the electronics market.

Key Features

  • Logic Type: This integrated circuit (IC) is a dual 4-input NOR gate, providing the fundamental logic operation required in a variety of digital applications.
  • Supply Voltage Range: The PC74HCT4002T operates at a supply voltage range of 4.5V to 5.5V, making it compatible with standard TTL operating voltages and suitable for interfacing with 5V digital systems.
  • High Noise Immunity: The device features a high noise immunity characteristic of CMOS devices, ensuring stable operation even in electrically noisy environments.
  • Low Power Consumption: With its CMOS technology, it boasts a significantly lower power consumption compared to its TTL counterparts, which is crucial for energy-sensitive applications.
  • Speed: The PC74HCT4002T provides a balanced trade-off between speed and power consumption, delivering reliable performance for high-speed logic operations.
  • Output Capability: The device can drive up to 10 LSTTL loads, offering sufficient current to interface with several TTL inputs.
  • Package: It comes in a surface-mounted SO14 package, which is ideal for compact and densely populated printed circuit boards (PCBs).

Applications

Due to its versatile nature, the PC74HCT4002T is suitable for a wide range of applications, including:

  • Logic combinational circuits
  • Control systems
  • Embedded systems
  • Signal processing
  • Computer logic
  • Function generators

Quality and Reliability

NXP's PC74HCT4002T is designed to meet the stringent requirements of the electronics industry. It undergoes rigorous testing and quality control measures to ensure it meets high standards of reliability and performance.

Environmental Compliance

The device is compliant with RoHS and Green Product standards, reflecting NXP's commitment to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Yageo
Need more? Email Us
Harris Corporation
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Intel
Lowest to $18.4668

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess