EN
  • EN
  • DE

PCA8563TS/4

Part No PCA8563TS/4
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269528-PCA8563TS/4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA8563TS/4 CAD Model

Description

Introducing the PCA8563TS/4 Real-Time Clock/Calendar from NXP

The PCA8563TS/4 is a sophisticated CMOS Real-Time Clock (RTC) and calendar optimized for low power consumption and with an I2C-bus interface. Manufactured by NXP Semiconductors, a leader in the electronics industry, this integrated circuit is designed to provide precise time and date information, ranging from seconds to years, and is ideal for a wide range of applications in consumer electronics, industrial, and handheld devices.

Key Features

  • Accuracy: The device maintains excellent time accuracy with a built-in 32.768 kHz quartz crystal that serves as its time base.
  • Low Power: Designed for power-sensitive applications, the PCA8563TS/4 has a very low power consumption, allowing it to be used in battery-powered devices.
  • Calendar Function: It includes an automatic calendar up to the year 2099, with leap year compensation ensuring accuracy for years to come.
  • Alarm Function: An integrated alarm function allows users to set a daily or a one-time alarm, making it a versatile component for time-related alert systems.
  • I2C Interface: The device is equipped with a serial I2C-bus interface that facilitates simple integration into most microcontroller-based systems.
  • Additional Features: It also features a programmable clock output, an integrated oscillator capacitor, and a timer function.

Applications

The PCA8563TS/4 is suitable for a diverse range of applications, including:

  • Mobile phones and smart devices
  • GPS and navigation systems
  • Telematics
  • Electronic metering
  • Home automation
  • Healthcare devices

Technical Specifications

The device comes in a small SOT96-1 package and operates over a wide temperature range from -40°C to +85°C, making it reliable in various environmental conditions. The PCA8563TS/4 is designed to meet the rigorous standards of modern electronic devices, ensuring both reliability and performance.

With the PCA8563TS/4, NXP provides a high-quality, feature-rich RTC solution that can be seamlessly integrated into your next project, guaranteeing accurate timekeeping and efficient power management.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.1513
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4967 $59.6040
285+ $0.4077 $116.1945
440+ $0.3950 $173.8000
605+ $0.3823 $231.2915
785+ $0.3696 $290.1360
1,050+ $0.3315 $348.0750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,400 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess