Products specifications

Manufacturer NXP
Win Source Part Number 1235846-PCA8565BS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA8565BS CAD Model

Description

Product Overview: PCA8565BS - NXP Real-Time Clock

The PCA8565BS is a CMOS1 Real-Time Clock (RTC) and calendar optimized for low power consumption and with an I2C-bus interface. Manufactured by NXP Semiconductors, this device offers a comprehensive feature set that makes it an ideal choice for a wide range of applications in consumer electronics, industrial, and utility meters among others.

Key Features

  • Timekeeping Accuracy: The device maintains accurate timekeeping with a frequency offset at room temperature, ensuring high precision in time-related functions.
  • Low Power Consumption: Designed for power-sensitive applications, the PCA8565BS consumes minimal power, making it suitable for battery-operated systems.
  • I2C-Bus Interface: Featuring a serial I2C-bus interface, it allows for easy integration into existing systems with minimal interfacing requirements.
  • Programmable Clock Output: The programmable clock output function enables the PCA8565BS to provide a versatile clock signal for external devices.
  • Alarm and Timer Functions: It includes an alarm function and a timer function that can be used for wake-up on interrupt signals, adding to its versatility.

Applications

The PCA8565BS is suitable for a variety of applications, including:

  • Mobile phones and PDAs
  • Utility meters
  • Home appliances
  • Healthcare devices
  • Automotive control systems

Technical Specifications

Some of the technical specifications of the PCA8565BS include:

  • Operating Voltage Range: 1.3 V to 5.5 V
  • Low timekeeping voltage: down to 1.0 V
  • Temperature Range: -40°C to +85°C
  • Packaging: Offered in an 8-pin TSSOP package

With its combination of features, the PCA8565BS from NXP stands out as a reliable and efficient solution for real-time clock and calendar functions in a multitude of electronic applications.

You May Also Be Interested in

Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 20VSOJ
Need more? Email Us
ECAD model for RX-8581JE:B I2C-BUS
Microchip Technology
Real Time Clock Serial 64byte Clock/Calendar/Alarm Automotive 8-Pin SOIC N Tube / IC RTC CLK/CALENDAR I2C 8-SOIC
Lowest to $1.5321
ECAD model for MCP7940M-I/SN
Microchip Technology
Real Time Clock Serial 64byte Clock/Calendar/Alarm/Interrupt/Watchdog Timer/Battery Backup Automotive 14-Pin SOIC N Tube / IC RTC CLK/CALENDAR SPI 14-SOIC
Need more? Email Us
ECAD model for MCP795W10-I/SL
NXP / Nexperia
IC RTC CLK/CALENDAR I2C 10-HVSON / Real Time Clock Serial Clock/Calendar/Alarm/Timer/Interrupt 10-Pin HVSON EP T/R
Lowest to $10.6838
ECAD model for PCA8565BS/1,118
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 12VSOJ
Need more? Email Us
ECAD model for RX-8803LCUB PURE SN BULK
Epson Company
IC RTC CLK/CALENDAR I2C 14-SOP
Lowest to $22.0765
ECAD model for RX-8801SA:UB3 PURE SN
STMicroelectronics
Real Time Clock Serial 20byte Clock/Calendar/Alarm/Timer/Interrupt 18-Pin SOX T/R / IC RTC CLK/CALENDAR I2C 18-SOIC
Need more? Email Us
ECAD model for M41T81SMY6F
Seiko Epson Corporation
IC RTC CLK/CALENDAR SER 12VSOJ
Need more? Email Us
ECAD model for RX-4575LC:B3:PURE SN
Epson Company
IC RTC CLK/CALENDAR I2C 14-SOP
Need more? Email Us
ECAD model for RX6110SA:B3 PURE SN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention