EN
  • EN
  • DE

PCA9502BS

Part No PCA9502BS
Manufacturer NXP / Nexperia
Description 8-bit I/O expander with I2C-bus/SPI interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235879-PCA9502BS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9502BS CAD Model

Description

NXP PCA9502BS I/O Expander

The NXP PCA9502BS is a sophisticated I/O expander that offers a seamless solution for extending the I/O capabilities of microcontroller-based systems. This versatile device is particularly well-suited for applications where additional I/Os are necessary, but space constraints or the desire to minimize system complexity make adding extra microcontrollers undesirable.

Key Features

  • Expansive I/O Options: The PCA9502BS provides 8-bit I/O expansion through the I²C-bus/SPI host interface, enabling efficient communication and control.
  • High-Speed Interface: With the I²C-bus interface supporting 400 kHz (Fast-mode) and the SPI running up to 15 MHz, the device ensures swift data transfer.
  • Polarity Inversion: Each I/O can be configured with polarity inversion, offering flexibility in interfacing with different logic levels.
  • Low Standby Current: The device is designed for low standby current, which is crucial for power-sensitive applications.
  • Built-in Oscillator: The PCA9502BS incorporates an oscillator for the PWM controller, reducing the need for external components.
  • Enhanced Control: It also features a built-in PWM controller, which provides additional control options for connected peripherals.

Applications

The PCA9502BS is ideal for a wide range of applications, including:

  • Mobile devices where additional I/Os are needed for features such as LED control or keypad interfaces.
  • Industrial control systems that require expanded I/O capacity for sensors, switches, or other input/output devices.
  • Consumer electronics where space is at a premium, and additional I/Os are required for user interface enhancements.

Package and Availability

The PCA9502BS comes in a compact HVQFN24 package, making it an excellent choice for space-constrained environments. Its small footprint allows for integration into various designs without significantly impacting the overall size of the system. The device is available through NXP and its authorized distributors, ensuring easy access for designers and manufacturers.

In summary, the NXP PCA9502BS is a highly versatile I/O expander that provides a cost-effective and space-efficient way to increase the I/O capabilities of microcontroller-based systems, with a focus on speed, power efficiency, and flexibility.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0528 $51.8976
40+ $2.5049 $100.1960
62+ $2.4266 $150.4492
86+ $2.3484 $201.9624
111+ $2.2701 $251.9811
148+ $2.0352 $301.2096
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,207 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess