EN
  • EN
  • DE

PCA9530D

Part No PCA9530D
Manufacturer NXP / Nexperia
Description 2-bit I2C LED dimmer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235936-PCA9530D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9530D CAD Model

Description

NXP PCA9530D 2-bit I²C-bus LED dimmer

The PCA9530D is an innovative, highly versatile 2-bit I²C-bus LED dimmer from NXP Semiconductors designed to control the brightness of LEDs via the I²C-bus interface. This component is part of NXP's extensive range of interface products aimed at providing solutions for communication between integrated circuits.

The PCA9530D consists of a 2-bit programmable blinker and 2-bit I/O expander, specifically designed for LED applications. It offers individual brightness control for each LED, allowing designers to create various lighting effects suitable for indicators, backlights, or general-purpose LED illumination. With its built-in programmable blink rate and duty cycle, the PCA9530D is an ideal choice for creating eye-catching visual alerts and notifications in user interfaces.

This device operates with a supply voltage range of 2.3V to 5.5V, making it compatible with most common logic levels and suitable for battery-operated devices. Its I²C-bus interface supports standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) modes, providing flexibility in system design and ensuring compatibility with a wide range of microcontrollers and processors.

The PCA9530D is available in a small surface-mount package (SO8), which is beneficial for space-constrained applications. It includes features such as power-on reset, ensuring that the device starts in a known state, and an active LOW interrupt output that can be used to indicate to the controlling microprocessor when an input state has changed.

Overall, the NXP PCA9530D is a reliable and efficient solution for LED dimming and blinking applications. Its I²C-bus interface, combined with programmable blink rates and brightness control, offers a high level of customization for developers looking to enhance the visual experience in their products. Whether used in consumer electronics, automotive dashboards, or industrial control panels, the PCA9530D provides a cost-effective and power-efficient way to manage LED illumination.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8085 $60.6375
175+ $0.6630 $116.0250
270+ $0.6433 $173.6910
375+ $0.6225 $233.4375
480+ $0.6018 $288.8640
645+ $0.5394 $347.9130
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess