EN
  • EN
  • DE

PCA9531D

Part No PCA9531D
Manufacturer NXP / Nexperia
Description 8-bit I2C LED dimmer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235938-PCA9531D
Manufacturer Homepage www.nxp.com
Family Name PCA9531D
Introduction Date November 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9531D CAD Model

Description

Introducing the PCA9531D LED Dimmer from NXP Semiconductors

The PCA9531D is a sophisticated LED dimmer integrated circuit produced by NXP Semiconductors, designed to provide precise control over LED brightness in a variety of applications. This IC is part of NXP's extensive range of lighting solutions, tailored to meet the needs of modern electronic devices and systems.

Key Features:

  • 16-pin SO package: The device comes in a small outline package that is suitable for space-constrained applications.
  • I²C-bus interface: The PCA9531D operates via an I²C-bus interface, which allows for seamless communication and control with microcontrollers and other digital systems.
  • 8-bit PWM: With an 8-bit Pulse Width Modulation (PWM) controller, the PCA9531D can adjust the LED brightness with fine granularity, offering 256 different intensity levels.
  • Two group call addresses: These addresses enable the device to respond to all LEDs ON or OFF commands, which is useful for power-saving and system-wide control.
  • Four hardware address pins: This feature allows the use of up to 16 devices on the same I²C-bus without address conflicts, making it ideal for complex lighting systems.

Applications:

The PCA9531D is versatile and can be used in a range of applications, including:

  • Server and telecom infrastructure
  • Industrial control indicators
  • Backlighting for LCD panels
  • Status or diagnostic indicators
  • Automotive interior lighting

Performance and Durability:

NXP's PCA9531D is built with performance and reliability in mind. It operates over a wide temperature range and is designed to withstand the rigors of industrial and automotive environments. The integrated thermal shutdown feature ensures the device operates safely under all conditions.

Easy Integration:

Engineers will find the PCA9531D easy to integrate into their designs thanks to its I²C-bus compatibility and comprehensive datasheet. NXP provides extensive documentation and support to facilitate the use of this IC in various applications.

With its balance of performance, flexibility, and ease of use, the PCA9531D from NXP Semiconductors is an excellent choice for designers looking to enhance the control and efficiency of their LED lighting solutions.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,723 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess