EN
  • EN
  • DE

PCA9535D

Part No PCA9535D
Manufacturer NXP / Nexperia
Description 16-bit I2C and SMBus, low power I/O port with interrupt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235960-PCA9535D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9535D CAD Model

Description

NXP PCA9535D 16-bit I²C-bus and SMBus I/O Expander

The PCA9535D is a robust and versatile 16-bit I/O expander from NXP Semiconductors designed to provide remote I/O expansion for most microcontroller families via the I²C-bus and SMBus. This highly integrated device is an ideal solution for applications where additional I/Os are needed, and it is particularly suited for use in servers, gaming machines, industrial equipment, and more.

The PCA9535D operates with a supply voltage range of 2.3V to 5.5V, allowing it to support both 3.3V and 5V logic levels, thus providing great flexibility in interfacing with different microcontrollers. Additionally, it features an active LOW interrupt output which can be connected to the interrupt logic of the host microcontroller to indicate that an input state has changed, enhancing system responsiveness and efficiency.

Each of the 16 I/Os can be independently configured as an input or output, enabling customizable applications. The device ensures robust operation with built-in power-on reset and low standby current, making it suitable for low power applications. Furthermore, the PCA9535D offers a polarity inversion register that allows users to invert the polarity of the input port data if necessary.

The PCA9535D is housed in a space-saving 24-pin TSSOP package, making it a compact solution for space-constrained applications. Its I²C-bus address is set by 3 hardware address pins, allowing up to eight devices to share the same bus. This feature simplifies design and reduces the complexity of the communication protocol, as multiple devices can be addressed individually over a single bus.

For ease of integration, the PCA9535D is fully compliant with the I²C-bus Fast-mode Plus specification, supporting data transfer rates of up to 1 Mbit/s, and it is also compatible with SMBus standards. This ensures that the device can be easily integrated into existing systems with minimal software overhead and without the need for complex interfacing.

In conclusion, the PCA9535D from NXP is a highly reliable I/O expander that offers enhanced functionality, ease of use, and integration flexibility, making it a top choice for designers looking to expand the I/O capabilities of their microcontroller-based systems.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7342 $50.2918
62+ $1.6224 $100.5888
96+ $1.5664 $150.3744
138+ $1.4545 $200.7210
179+ $1.3986 $250.3494
224+ $1.3427 $300.7648
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess