Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833470-PCA9554ABS3
Ultra Librarian 3D Model Ultra Librarian PCA9554ABS3 CAD Model

Description

Product Overview: NXP PCA9554ABS3

The NXP PCA9554ABS3 is a robust and versatile 8-bit I/O expander designed to provide additional I/O capabilities to microcontrollers via the two-line bidirectional I²C-bus (Inter-Integrated Circuit). This component is particularly useful in applications where pins on a microcontroller are at a premium and additional inputs or outputs are necessary. With its small package size and low power consumption, the PCA9554ABS3 is an excellent choice for expanding the I/O functionality in a wide range of electronic systems.

Key Features

  • I²C Interface: The PCA9554ABS3 operates at clock frequencies of 100 kHz, 400 kHz, or 1 MHz, making it compatible with most microcontrollers and allowing for easy integration into existing systems.
  • 8 I/O Pins: Each I/O pin can be independently configured as an input or output, providing flexibility for a variety of use cases. The pins are also equipped with high-current drive capability for directly driving LEDs.
  • Interrupt Output: An interrupt output is available and is activated when any input state differs from its corresponding Input Port register state. This is valuable for prompting immediate attention from the host microcontroller when an input state changes.
  • Low Standby Current: The PCA9554ABS3 has been engineered for low power consumption, making it suitable for battery-powered and power-sensitive applications.
  • Software Reset: The device includes a software reset feature, allowing the I/O expander to be reset through the I²C-bus.

Applications

The PCA9554ABS3 is ideal for a wide range of applications, including:

  • Servers
  • Personal electronics
  • Industrial control systems
  • Medical devices
  • Automotive applications

Package and Quality

The NXP PCA9554ABS3 comes in a small 16-pin SSOP package which is suitable for space-constrained applications. The device is designed and manufactured to meet the high-quality standards expected from NXP, ensuring reliable performance across various operating conditions.

You May Also Be Interested in

Texas Instruments
REMOTE 8-BIT I2C AND SMBus I/O EXPANDER WITH INTERRUPT OUTPUT AND CONFIGURATION REGISTERS
Lowest to $1.0055
ECAD model for PCA9554ARGTR
NXP / Nexperia
Low-voltage translating 16-bit I2C-bus/SMBus I/O expander
Lowest to $1.7778
ECAD model for PCA6416AHF
NXP / Nexperia
16-bit I2C-bus and SMBus low power I/O port with interrupt and reset
Lowest to $37.6503
ECAD model for PCA9539RBS
Renesas Electronics America
CMOS Programmable Peripheral Interface | IC I/O EXPANDER 24B 44PLCC
Need more? Email Us
ECAD model for IS82C55A
Texas Instruments
REMOTE 8-BIT I2C AND SMBus LOW-POWER I/O EXPANDER WITH INTERRUPT OUTPUT, RESET, AND CONFIGURATION REGISTERS
Need more? Email Us
ECAD model for PCA6107DWRG4
Exar Corporation
8-BIT I2C/SMBUS GPIO EXPANDER | IC I/O PORT EXPANDER 8 BIT I2C G
Lowest to $2.1940
ECAD model for XRA1206IL16TR-F
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.7182
ECAD model for PCA9538PW,112
NXP / Nexperia
Remote 8-bit I/O expander for Fm+ I2C-bus with reset
Lowest to $29.5455
ECAD model for PCA9670BS
NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Lowest to $11.3130
ECAD model for PCA9674APW,112

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3637 $52.0014
52+ $1.9394 $100.8488
80+ $1.8788 $150.3040
110+ $1.8182 $200.0020
143+ $1.7576 $251.3368
191+ $1.5758 $300.9778
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,755 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention