EN
  • EN
  • DE

PCA9670BS

Part No PCA9670BS
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description Remote 8-bit I/O expander for Fm+ I2C-bus with reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236128-PCA9670BS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9670BS CAD Model

Description

Product Overview: NXP PCA9670BS

The NXP PCA9670BS is a state-of-the-art 8-bit General Purpose Input/Output (GPIO) expander designed for the I²C-bus and SMBus. With its ability to enhance the performance of a wide range of applications by providing additional I/O ports, this compact component is ideal for space-constrained environments where an increase in the number of I/Os is necessary.

Key Features

  • Interface Type: I²C-bus/SMBus compatible.
  • Number of I/Os: 8-bit I/O port expander.
  • Operating Voltage: 2.3V to 5.5V, accommodating a variety of logic levels and providing design flexibility.
  • Interrupt Output: Configurable interrupt output pin for immediate notification to the host microcontroller upon input state change.
  • Output Drive Capability: Open-drain interrupt output.
  • Packaging: Available in a space-saving HWSON10 package.

Applications

The PCA9670BS is suitable for a multitude of applications, including but not limited to:

  • Servers
  • Personal electronics
  • Industrial control systems
  • Medical equipment

Additional Benefits

Engineered to be a versatile and robust solution, the PCA9670BS offers several advantages:

  • Low Standby Current: Ideal for power-sensitive applications.
  • High Noise Immunity: Features noise filter on SDA/SCL inputs.
  • Software Reset: An onboard reset feature allows the device to be reset through the I²C-bus.
  • Compatibility: Can be used with most microcontrollers with an I²C-bus interface.

Overall, the NXP PCA9670BS is an excellent choice for designers looking to expand the I/O capabilities of their microcontroller-based systems without incurring the cost, complexity, and space requirements of additional microcontrollers or larger pin count devices.

You May Also Be Interested in

NXP / Nexperia
Interface - I/O Expanders 8BIT I2C/SMBUS I/O
Lowest to $10.1866
Nexperia USA Inc.
I2C
Lowest to $23.2836
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
MaxLinear Inc
IC XPNDR 400KHZ I2C SMBUS 24QFN
Lowest to $9.8599
NXP / Nexperia
IC XPNDR 5MHZ SPI 16TSSOP
Lowest to $7.2762
NXP / Nexperia
Interface - I/O Expanders I/O EXPANDER I2C
Lowest to $1.6302
Xinluda Information Technology Co., Ltd.
16 TSSOP-24 I/O Expanders RoHS
Lowest to $0.5645
3Peak
IC XPND I2C SMBUS 1MBPS 20-TSSOP
Lowest to $0.3784
ON Semiconductor
LC898116 - Ignition Controller
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3537 $54.1480
95+ $1.1108 $105.5260
140+ $1.0761 $150.6540
195+ $1.0414 $203.0730
250+ $1.0066 $251.6500
335+ $0.9025 $302.3375
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess