EN
  • EN
  • DE

PCA6416AHF

Part No PCA6416AHF
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description Low-voltage translating 16-bit I2C-bus/SMBus I/O expander
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235830-PCA6416AHF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA6416AHF CAD Model

Description

The NXP PCA6416AHF is a robust 16-bit I/O expander chip designed to provide additional input/output capabilities to microcontroller systems. This high-performance IC is perfect for applications where I/O pin expansion is necessary, such as in industrial controls, sensors, and consumer electronics. With its I²C-bus interface, it offers a seamless integration into most microcontroller architectures, providing an efficient and cost-effective solution for system designers.

Key Features

  • Interface: I²C-bus/SMBus interface with up to 400 kHz clock frequency, allowing for easy integration with a wide range of microcontrollers.
  • Channels: 16-bit I/O port expander which can be used as either input or output, providing ample expansion for complex projects.
  • Voltage Range: Operating voltage range from 2.3V to 5.5V, making the PCA6416AHF suitable for both low-power and standard applications.
  • Interrupt Output: Configurable interrupt output which can be connected to the interrupt logic of the host microcontroller, ensuring prompt notification of input changes.
  • Polarity Inversion: Individual polarity inversion registers for each input, allowing for easy customization of input signal processing.
  • Power-On Reset: Includes a power-on reset function, which puts the registers in their default state, simplifying the initialization process.
  • Package: Available in TSSOP24 and HVQFN24 packages to fit a variety of design footprints.

Applications

The PCA6416AHF is ideal for expanding the I/O capabilities in a multitude of applications, including:

  • Servers
  • Personal electronics
  • Industrial control systems
  • Medical equipment
  • Automotive control systems

Conclusion

With its extensive feature set and ease of use, the NXP PCA6416AHF I/O expander is a versatile and powerful solution for any project requiring additional I/Os. Its compatibility with various microcontroller interfaces and wide voltage range makes it an adaptable and reliable choice for designers and engineers looking to enhance their systems with additional inputs and outputs.

You May Also Be Interested in

Nexperia USA Inc.
I2C
Lowest to $17.4627
Nexperia USA Inc.
I2C
Lowest to $23.2836
NXP / Nexperia
Interface - I/O Expanders 8BIT I2C/SMBUS I/O
Lowest to $10.1866
3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3493
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553
Xinluda Information Technology Co., Ltd.
16 TSSOP-24 I/O Expanders RoHS
Lowest to $0.5645
NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $2.7372
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $2.0374

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5873 $55.5555
80+ $1.3024 $104.1920
120+ $1.2617 $151.4040
165+ $1.2210 $201.4650
215+ $1.1803 $253.7645
285+ $1.0582 $301.5870
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess