EN
  • EN
  • DE

PCA9560D

Part No PCA9560D
Manufacturer NXP / Nexperia
Description Dual 5-bit multiplexed 1-bit latched I2C EEPROM DIP switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236088-PCA9560D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9560D CAD Model

Description

Introducing the PCA9560D from NXP Semiconductors

The PCA9560D is a state-of-the-art programmable I/O expander developed by NXP Semiconductors, designed to enhance the functionality of control systems by expanding the available I/O options. This versatile device operates via the I²C-bus/SMBus, providing seamless integration with most microcontrollers and processors.

Featuring 16 I/O pins that can be configured as inputs or outputs, the PCA9560D offers a flexible solution for systems that require additional I/O capabilities without the need for extensive redesigns. Each I/O pin can be independently configured, allowing for a customized setup that meets the specific needs of your application.

The PCA9560D boasts a wide range of features, including polarity inversion registers, which enable the inversion of the polarity of the Input Port register data. Additionally, the device is equipped with internal power-on reset, noise filter on the SDA/SCL inputs, and edge rate control on outputs, which all contribute to its robust performance in electrically noisy environments.

With its low standby current, the PCA9560D is an excellent choice for power-sensitive applications. It is also designed to operate over a wide voltage range from 2.3 V to 5.5 V, making it suitable for a variety of systems. Furthermore, the device supports not only standard-mode but also fast-mode and fast-mode plus I²C-bus speeds, providing flexibility in terms of communication speed.

The PCA9560D is housed in a small TSSOP20 package, ensuring a compact footprint for space-constrained applications. Its operational temperature range from -40°C to +85°C guarantees reliable performance across diverse environmental conditions.

Whether you're designing industrial control systems, servers, or any application that demands additional I/O ports, the PCA9560D from NXP Semiconductors offers a reliable and efficient solution. Its programmability, robust feature set, and ease of integration make it an invaluable component for expanding your system's capabilities.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4694 $59.7552
19+ $6.1284 $116.4396
30+ $5.9379 $178.1370
41+ $5.7461 $235.5901
52+ $5.5544 $288.8288
70+ $4.9804 $348.6280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,490 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess