EN
  • EN
  • DE

PCA9670D

Part No PCA9670D
Manufacturer NXP / Nexperia
Description Remote 8-bit I/O expander for Fm+ I2C-bus with reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236129-PCA9670D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9670D CAD Model

Description

The NXP PCA9670D is a highly versatile 8-bit I/O (Input/Output) expander that significantly enhances the I/O capabilities of any microcontroller or processor with a limited number of GPIOs (General Purpose Input/Output). This device is part of NXP's extensive range of interface components designed to provide efficient and reliable expansion options for various embedded systems and applications.

Key Features

  • I2C-bus Interface: The PCA9670D operates as a slave on the I2C-bus, allowing for easy serial communication with the host controller at speeds up to 400 kHz (Fast-mode) or up to 1 MHz (Fast-mode Plus).
  • 8-bit Configuration: It provides 8 programmable I/O pins that can be configured as either inputs or outputs, giving designers the flexibility to adapt to different application requirements.
  • Interrupt Output: An interrupt output pin is available to alert the host controller when an input state has changed, enhancing system responsiveness and efficiency.
  • Low Standby Current: Designed with power efficiency in mind, the PCA9670D features a very low standby current, which is ideal for battery-powered and power-sensitive applications.
  • Wide Operating Voltage: The device supports a broad range of supply voltages from 2.3 V to 5.5 V, accommodating various logic levels and making it suitable for multi-voltage systems.
  • Output Drive Capability: The PCA9670D can source or sink up to 25 mA on each I/O pin, allowing direct driving of LEDs or other low-power devices.

Applications

The PCA9670D is a perfect solution for expanding the I/O capabilities in a multitude of applications, including:

  • Industrial control systems
  • Servers and data centers
  • Consumer electronics
  • Automotive applications
  • Home automation and smart devices

With its compact SO16 package and the ability to operate over an extended temperature range, the PCA9670D is a robust and practical choice for designers looking to enhance their systems with additional I/Os without increasing the complexity or cost of their designs.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5493 $59.8451
17+ $7.0149 $119.2533
26+ $6.7957 $176.6882
36+ $6.5765 $236.7540
46+ $6.3573 $292.4358
61+ $5.6996 $347.6756
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 640 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess