Products specifications Report Issue?

Win Source Part Number 1084344-PCF8582CT/06
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCF8582CT/06 CAD Model

Description

The NXP PCF8582CT/06 is a high-quality, electrically erasable programmable read-only memory (EEPROM) chip designed for a wide range of data storage applications. This versatile non-volatile memory module offers a storage capacity of 256 x 8 bits and is perfect for use in systems that require data retention after power-off. Its I2C-bus interface ensures easy integration into most microcontroller-based systems, making it a popular choice for designers and engineers.

Key Features

  • Storage Capacity: The PCF8582CT/06 provides 256 bytes of EEPROM storage, suitable for storing configuration settings, device identifiers, and small data buffers.
  • I2C-Bus Interface: The device supports a bidirectional I2C-bus (serial clock (SCL), serial data (SDA)) for simple connection to microcontrollers and easy data transfer.
  • Low Power Consumption: It is designed for low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Write Protect Feature: A write protect feature ensures data integrity by preventing accidental data overwrites or erasures.
  • Wide Operating Voltage Range: The EEPROM operates across a wide voltage range, typically from 2.5V to 6.0V, providing flexibility in various power supply conditions.
  • High Reliability: With its robust design and manufacturing process, the PCF8582CT/06 offers high reliability and long data retention times.

Applications

The NXP PCF8582CT/06 EEPROM is suitable for a diverse set of applications, including but not limited to:

  • Consumer electronics
  • Industrial control systems
  • Automotive systems
  • Medical devices
  • Smart cards

Product Specifications

Parameter Value Memory Size 256 x 8 bits Interface Type I2C-bus Operating Voltage 2.5V to 6.0V Package Type SO8

With its combination of features, the NXP PCF8582CT/06 EEPROM is a reliable and efficient solution for data storage needs in a variety of electronic systems.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
ECAD model for RSP-200-15
Taiwan Semiconductor
DIODE GEN PURP 600V 1.5A DO214AC / Diode Standard 600 V 1.5A Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for RS2JAHR3G
World Produts Inc.
Need more? Email Us
ECAD model for P6SMBJ15A-F
Epson Electronics America Inc-Semiconductor Div
Real Time Clock, Volatile, 0 Timer(s), CMOS, PDSO14
Need more? Email Us
ECAD model for RTC4553B
Samtec Inc.
Micro Rf Cable Assembly
Need more? Email Us
ECAD model for RF174-01SB1-01RP1-0600
World Produts Inc.
Need more? Email Us
ECAD model for P4SMAJ5.0CA-F
Taiwan Semiconductor
Diode Fast Recovery Rectifier 400V 1A 2-Pin SOD-123FL Plastic T/R
Need more? Email Us
ECAD model for RS1GFL RVG
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
ECAD model for PXBCM-MMS-L21-A
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for RTC8025T

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.8278 $73.1120
90+ $1.5006 $135.0540
135+ $1.4540 $196.2900
185+ $1.4062 $260.1470
240+ $1.3596 $326.3040
320+ $1.2186 $389.9520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention