EN
  • EN
  • DE

PDIUSBH11NB

Part No PDIUSBH11NB
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Description Universal Serial Bus Hub
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 271463-PDIUSBH11NB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDIUSBH11NB CAD Model

Description

The NXP PDIUSBH11NB is a versatile USB interface integrated circuit designed to provide a high-quality, cost-effective solution for USB connectivity. This IC is part of NXP's renowned range of interface products and is specifically engineered to meet the rigorous demands of both industrial and consumer applications. With its robust design and advanced features, the PDIUSBH11NB is an ideal choice for designers looking to integrate USB functionality into their projects.

Key Features

  • USB Compliance: The PDIUSBH11NB is fully compliant with USB 1.1 specifications, ensuring compatibility with a wide range of USB devices and guaranteeing reliable data transfer rates.
  • High-Speed Interface: Although designed for USB 1.1, it offers support for full-speed (12 Mbps) data transfer, making it suitable for a variety of applications that require fast and efficient communication.
  • Integrated Functions: This IC integrates functions such as a serial interface engine (SIE), FIFO, USB transceiver, and voltage regulator, reducing the need for additional components and simplifying the design process.
  • Low Power Consumption: The PDIUSBH11NB is optimized for low power consumption, making it an excellent choice for battery-powered devices or energy-sensitive applications.
  • Package Type: It is available in a compact SSOP-14 package, allowing for a space-saving design on printed circuit boards (PCBs).

Applications

The NXP PDIUSBH11NB is suitable for a broad range of applications, including:

  • PC peripherals
  • Consumer electronics
  • Portable devices
  • Data acquisition systems
  • Industrial control and automation

Technical Specifications

Attribute Value USB Version 1.1 Data Rate 12 Mbps Operating Voltage 3.3V Package SSOP-14

Overall, the NXP PDIUSBH11NB offers a reliable and efficient solution for adding USB connectivity to a wide array of electronic devices. Its combination of performance, integrated features, and ease of use makes it a top choice for engineers and designers across various industries.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NIKO-SEM
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
TDK Corporation
Need more? Email Us
NANYA
Need more? Email Us
NVIDIA
Need more? Email Us
Amd
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,580 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess