Introducing the NXP PH3030DLB Power MOSFET
The NXP PH3030DLB is a state-of-the-art Power MOSFET designed to deliver high efficiency and performance for a wide range of applications. This robust semiconductor device is part of NXP's acclaimed high-performance power solutions, offering engineers and designers a reliable component for their power management systems.
Key Features
- Low On-Resistance: The PH3030DLB boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates into reduced conduction losses and improved overall efficiency in power conversion applications.
- High Current Capability: Engineered to handle high currents, this MOSFET is ideal for demanding environments where high power density is required.
- Enhanced Thermal Performance: With an optimized package design, the PH3030DLB excels in thermal management, ensuring reliable operation even under high temperature conditions.
- Robustness: The device is designed with a ruggedized die, providing enhanced reliability and longevity, which is critical in industrial and automotive applications.
Applications
The versatility of the NXP PH3030DLB makes it suitable for a broad range of applications, including:
- DC/DC converters
- Motor drives
- Power management systems
- Automotive applications
- Switching regulators
Product Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
30V
Continuous Drain Current (I<sub>D)
100A
Power Dissipation (P<sub>D)
210W
Operating Temperature
-55°C to +175°C
Package
LFPAK56
With these features and specifications, the NXP PH3030DLB is an excellent choice for designers looking to improve the efficiency, reliability, and performance of their power systems. Its advanced technology and robust design ensure that it meets the rigorous demands of modern electronic applications.