Products specifications Report Issue?

Win Source Part Number 1085745-PN547C2
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PN547C2 CAD Model

Description

The PN547C2 is a cutting-edge near field communication (NFC) controller designed by NXP Semiconductors, a leader in the field of secure connectivity solutions. This product stands out for its high-performance contactless communication and is specifically tailored for use in mobile devices such as smartphones, tablets, and wearables.

Key Features

  • Enhanced User Experience: With the PN547C2, data transfer is quick and seamless, ensuring a smooth user experience for tasks such as contactless payments, ticketing, and data sharing.
  • Low Power Consumption: The controller is designed to be energy efficient, which is crucial for battery-powered devices, extending their operational time between charges.
  • High Integration: It integrates an RF field detector, an advanced power control system, and a load modulation signal generator, reducing the need for additional components.
  • Security: NXP's secure applications module (SAM) support ensures that transactions and data exchanges are protected with state-of-the-art security.
  • Support for Various NFC Protocols: The PN547C2 is compatible with a wide range of NFC protocols, including ISO/IEC 14443 A/B, FeliCa, and MIFARE, ensuring broad market applicability.

Applications

The versatility of the PN547C2 makes it suitable for a broad spectrum of NFC applications. It is particularly adept for use in payment systems, owing to its secure transaction capabilities. Moreover, it is an excellent choice for smart advertising and marketing, where it can facilitate the exchange of digital content with a simple tap. In access control systems, the PN547C2 provides a secure and convenient method for user authentication.

Technical Specifications

  • Supply Voltage: 2.5V to 5.5V
  • Operating Temperature Range: -25°C to +85°C
  • Package: HVQFN
  • Data Rate: Up to 848 kbit/s

Overall, the PN547C2 from NXP is a robust and flexible NFC controller that offers a comprehensive set of features designed to facilitate easy integration into various devices, providing a secure and user-friendly interface for a multitude of NFC applications.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
ECAD model for PXBCM-MMS-L21-A
C&K Components
C&K PTS641 SK34 SMTR2 LFS Switches > Tactile
Lowest to $0.1578
ECAD model for PTS641SK34SMTR2LFS
L-com
1.75"x19" (1U) 24 Port Category 6 Shielded Feed-Thru Coupler panel with Cable
Need more? Email Us
ECAD model for PR175-SC6-24-CM
Richtek USA Inc.
Need more? Email Us
ECAD model for RT9261B30CB
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
ECAD model for P-RSM 55-099-15M
Richtek USA Inc.
Lowest to $0.7207
ECAD model for RT9172-15PM
Dell
Need more? Email Us
ECAD model for R730XD24SG2749
Taiwan Semiconductor
Diode Fast Recovery Rectifier 400V 1A 2-Pin SOD-123FL Plastic T/R
Need more? Email Us
ECAD model for RS1GFL RVG
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
ECAD model for RSP-200-15

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention