EN
  • EN
  • DE

PTS641SK34SMTR2LFS

Part No PTS641SK34SMTR2LFS
Manufacturer C&K Components
Catalog OEM Parts (O - R)
Description C&K PTS641 SK34 SMTR2 LFS Switches > Tactile
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Positions 2
Win Source Part Number 1093288-PTS641SK34SMTR2LFS
Categories OEM Parts(O-R)
Manufacturer C&K Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTS641SK34SMTR2LFS CAD Model

Description

The PTS641SK34SMTR2LFS is a tactile switch manufactured by C&K Components. It is designed for surface mount applications, offering a compact and reliable solution for momentary switching needs in various electronic devices. These switches are characterized by their low profile, precise actuation, and long lifespan, making them ideal for user interface applications.

Applications:

  • Consumer Electronics
  • Industrial Control Panels
  • Medical Devices
  • Navigation Systems
  • Testing Equipment

Features:

  • Surface Mount Design: Facilitates automated assembly and compact board layouts.
  • Low Profile: Saves space in height-constrained applications.
  • Long Lifespan: Ensures durability and extended use.
  • Precise Actuation: Provides a clear tactile feedback for reliable operation.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Simplified Assembly: Compatible with automated assembly processes, reducing manufacturing costs.
  • Space Savings: Allows for compact and efficient designs.
  • Extended Reliability: Reduces the need for frequent replacements.
  • Improved User Experience: Offers a satisfying tactile response.
  • Environmentally Responsible: Meets environmental regulations for hazardous substances.

Additional Details:

The PTS641SK34SMTR2LFS tactile switch is typically packaged on tape and reel for automated assembly. Its operating temperature range is suitable for most commercial and industrial applications. It is designed to provide a reliable and consistent tactile feedback, ensuring a positive user experience. The switch is commonly used in applications where a momentary switch is needed for user input or control. Proper reflow soldering techniques should be used during assembly to ensure optimal performance and longevity.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samtec Inc.
Need more? Email Us
Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0055
Panasonic
Need more? Email Us
Taiwan Semiconductor
150ns, 1A, 200V, Fast Recovery Rectifier
Lowest to $0.0497
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 16 Mhz, SMD
Need more? Email Us
SMC Diode Solutions
Smc PSE200/300/530-560 Controller, R
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1409 $57.7690
1,000+ $0.1155 $115.5000
1,550+ $0.1120 $173.6000
2,130+ $0.1086 $231.3180
2,750+ $0.1051 $289.0250
3,705+ $0.0936 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess