EN
  • EN
  • DE

RSP-127621-01

Part No RSP-127621-01
Manufacturer Samtec Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089094-RSP-127621-01
Categories OEM Parts(O-R)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RSP-127621-01 CAD Model

Description

The RSP-127621-01 is a high-speed edge card socket manufactured by Samtec, a global leader in interconnect solutions. This socket is designed to provide a reliable and high-performance connection for edge cards in a variety of applications, particularly where signal integrity and density are critical.

Applications:

  • High-Speed Data Transmission: Used in servers, networking equipment, and data centers to connect edge cards for high-speed data transfer.
  • Telecommunications Equipment: Employed in telecom infrastructure for connecting line cards and other modules.
  • Industrial Automation: Utilized in industrial computers and control systems to connect I/O cards and other expansion modules.
  • Medical Equipment: Used in medical imaging systems and diagnostic equipment to connect interface cards and other components.
  • Test and Measurement Equipment: Integrated into test instruments and measurement devices for connecting adapter cards and other modules.

Features:

  • High-Density Design: Allows for a large number of contacts in a small footprint, maximizing board space utilization.
  • High-Speed Performance: Designed to support high-speed data rates with excellent signal integrity.
  • Edge Card Retention: Features a robust retention mechanism to securely hold the edge card in place, ensuring a reliable connection.
  • Durable Construction: Made with high-quality materials to withstand repeated insertions and withdrawals, ensuring long-term reliability.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental friendliness.

Benefits:

  • Improved Signal Integrity: The high-speed design minimizes signal loss and distortion, ensuring accurate data transmission.
  • Increased Board Density: The high-density design allows for more components on the board, reducing overall system size and cost.
  • Reliable Connection: The robust retention mechanism ensures a secure and stable connection, minimizing the risk of signal interruptions.
  • Long Service Life: The durable construction ensures a long operational life, reducing the need for frequent replacements.
  • Environmental Compliance: RoHS compliance ensures that the product is environmentally friendly and meets regulatory requirements.

Additional Details:

The RSP-127621-01 edge card socket typically features gold-plated contacts for excellent conductivity and corrosion resistance. It is designed for surface mount soldering (SMT) for easy assembly onto printed circuit boards. The socket may also include features such as polarization keys to prevent incorrect insertion of the edge card. Samtec is known for its high-quality interconnect solutions and its commitment to providing excellent customer support. This socket is designed to meet the demanding requirements of high-speed data transmission applications. When selecting an edge card socket, it's important to consider the specific requirements of the application, including data rate, signal integrity, board space limitations, and environmental conditions.

You May Also Be Interested in

SMC Diode Solutions
Smc PSE200/300/530-560 Controller, R
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0040
Taiwan Semiconductor
150ns, 0.5A, 200V, Fast Recovery Rectifier
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Runic Technology
Lowest to $0.2254
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess