EN
  • EN
  • DE

PK40X128VLQ100

Part No PK40X128VLQ100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 144LQFP / ARM® Cortex®-M4 Kinetis K40 Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K40
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O 98
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 27x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number PK40
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1346359-PK40X128VLQ100
Ultra Librarian 3D Model Ultra Librarian PK40X128VLQ100 CAD Model

Description

The NXP PK40X128VLQ100 microcontroller is a highly capable and versatile integrated circuit designed for a wide array of applications requiring robust processing capabilities, low power consumption, and a range of connectivity options. This product is part of NXP's Kinetis K series, which is well-regarded for its performance, reliability, and the extensive ecosystem of development tools and software support.

Key Features

  • Core: ARM Cortex-M4 core with DSP instructions, running at frequencies of up to 100 MHz, provides the computational power necessary for complex algorithms and real-time processing.
  • Memory: Equipped with 128 KB of flash memory and 16 KB of SRAM, the PK40X128VLQ100 offers a balanced combination of storage and speed for various applications.
  • Communication Interfaces: Multiple communication interfaces including I2C, SPI, UART, CAN, and USB 2.0 Full-Speed, catering to a wide range of connectivity requirements.
  • Analog Modules: Features include analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and analog comparators, allowing for precise sensor interfacing and analog signal processing.
  • Timing and Control: Sophisticated timing and control with multiple timers, PWM modules, and real-time clock capabilities, which are essential for tasks that require precise timing and waveform generation.
  • Low Power Consumption: Designed with energy efficiency in mind, offering several low-power modes to ensure optimal power management for battery-powered or energy-sensitive applications.
  • Packaging: The LQFP-100 packaging provides a compact footprint while still offering ample I/O options for complex circuit designs.
  • Security and Reliability: Incorporates features to enhance security, such as a hardware random-number generator and a cyclic redundancy check (CRC) module to ensure data integrity.

Applications

The PK40X128VLQ100 is suitable for a diverse range of applications, including but not limited to industrial control systems, medical devices, smart home automation, automotive electronics, and IoT devices. Its robust feature set enables developers to build sophisticated systems that require real-time control, connectivity, and low-power operation.

Support and Resources

NXP provides comprehensive support for the PK40X128VLQ100 through its extensive documentation, development tools, software libraries, and community forums. Developers can access a wealth of resources to accelerate the design process and bring their products to market faster.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess