EN
  • EN
  • DE

74ALVC244BQ,115

Part No 74ALVC244BQ,115
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20DHVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-DHVQFN (4.5x 2.5)
Win Source Part Number 1007670-74ALVC244BQ,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ALVC244BQ,115 CAD Model

Description

The 74ALVC244BQ,115 from Nexperia USA Inc. is a 2-element, 4-bit per element buffer, non-inverting logic IC with a push-pull output type and an operating supply voltage range of 1.65V to 3.6V.

  • Elements: 2
  • Bits per element: 4
  • Logic Function: Buffer, Non-Inverting
  • Output Type: Push-Pull
  • Operating Supply Voltage: 1.65V to 3.6V
  • Maximum Current Output: 24mA
  • Package: 20-DHVQFN (4.5x 2.5)

You May Also Be Interested in

Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.4553
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1051 $50.4480
1,160+ $0.0863 $100.1080
1,795+ $0.0836 $150.0620
2,475+ $0.0809 $200.2275
3,200+ $0.0782 $250.2400
4,280+ $0.0701 $300.0280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess