The RS-05K1000FT is a thick film chip resistor manufactured by Fenghua Electronics and designed for surface mount technology (SMT) applications. It's a general-purpose resistor suitable for various electronic circuits, offering stable and reliable resistance.
Applications
- Consumer Electronics
- Industrial Control Systems
- Power Supplies
- Communication Equipment
- Instrumentation
Features
- Compact Size: 0805 (2012 Metric)
- Thick Film Technology
- Surface Mount Design
- High Stability
- RoHS Compliant
Benefits
- Reduces board space due to compact design
- Facilitates automated assembly processes
- Offers reliable performance in diverse conditions
- Maintains consistent resistance over time
- Environmentally compliant (RoHS)
Additional Details
The RS-05K1000FT has a resistance value of 100 Ω with a tolerance of ±1%. Its power rating is 0.125W. It is designed to operate within a temperature range of -55°C to +155°C. The temperature coefficient of resistance (TCR) is ±100 ppm/°C. The resistor's termination is made of nickel barrier and is suitable for solder reflow processes.