The RS1D R2G is a surface-mount rectifier diode manufactured by Taiwan Semiconductor. It is designed for general-purpose rectification and features a compact size and high efficiency. This diode is commonly used in a wide range of electronic devices for converting AC voltage to DC voltage.
Applications
- Power adapters
- Battery chargers
- Switching power supplies
- DC-DC converters
- General-purpose rectification
Features
- Low forward voltage drop
- High surge current capability
- Small footprint (SMA package)
- High reliability
- RoHS compliant
Benefits
- Improved efficiency in power conversion
- Robust performance under surge conditions
- Space-saving design for high-density PCBs
- Long-term reliability
- Environmentally friendly
Technical Specifications
The RS1D R2G has a repetitive peak reverse voltage (Vrrm) of 200V. The average forward current (If(AV)) is 1A. The forward voltage (Vf) is typically 0.95V at 1A. The peak surge forward current (Ifsm) is 30A. The operating junction temperature range is -65°C to +150°C.