EN
  • EN
  • DE

PC33887VW/R2

Part No PC33887VW/R2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084029-PC33887VW/R2
Categories OEM Parts(O-R)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC33887VW/R2 CAD Model

Description

The PC33887VW/R2 is a high-side switch manufactured by NXP Semiconductors (formerly Freescale). It is designed to control inductive, capacitive, and resistive loads in automotive and industrial applications. This device provides protection against short circuits, overtemperature, and overcurrent conditions.

Applications:

  • Automotive lighting control (headlights, taillights, brake lights).
  • Solenoid control in automotive and industrial systems.
  • Relay driver for various applications.
  • Heater control in automotive and industrial environments.
  • General-purpose high-side switching.

Features:

  • High-Side Switch: Allows direct connection to the positive supply voltage.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the switch.
  • Short-Circuit Protection: Protects the device and the load against short-circuit conditions.
  • Overcurrent Protection: Limits the current flowing through the switch to prevent damage.
  • Overtemperature Protection: Shuts down the switch if the temperature exceeds a safe limit.
  • Diagnostic Feedback: Provides information about the status of the switch and the load.
  • PWM Capability: Allows for precise control of the load using pulse-width modulation.

Benefits:

  • Enhanced System Protection: Comprehensive protection features prevent damage from various fault conditions.
  • Improved Energy Efficiency: Low on-resistance minimizes power losses.
  • Simplified System Design: Integrated protection and diagnostic features reduce component count.
  • Reliable Operation: Robust design ensures reliable performance in demanding environments.
  • Precise Load Control: PWM capability enables accurate control of the load current or voltage.
  • Automotive-Grade Quality: Designed and manufactured to meet automotive industry standards.

Additional Details:

The PC33887VW/R2 operates from a wide input voltage range, typically 6V to 27V. It is available in a surface-mount package. The device is designed to meet automotive industry standards for EMC and reliability. It includes diagnostic outputs that can be used to monitor the status of the switch and the load.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Rockwell
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess