Product Overview: PIC16C64-10/PXXX
The PIC16C64-10/PXXX is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This device is part of the PIC16C family, which is well-known for its robust architecture, versatile features, and ease of use for a wide range of applications.
The PIC16C64-10/PXXX operates at a maximum speed of 10 MHz, providing a balanced compromise between power consumption and processing speed. This makes it an ideal choice for embedded systems where efficiency is key. With a wide operating voltage range, this MCU can easily adapt to different power supply conditions, ensuring reliable operation in various environments.
Key Features:
- EPROM Memory: This MCU comes with a generous amount of onboard electrically programmable read-only memory (EPROM), allowing for flexible and secure program storage.
- I/O Ports: It is equipped with a multitude of input/output ports, making it highly adaptable for interfacing with a variety of peripherals and sensors.
- Timer Modules: The inclusion of multiple timer modules enables precise timing operations, which are essential for tasks like event counting and pulse width modulation (PWM).
- Serial Communication: With built-in support for serial communication protocols, the PIC16C64-10/PXXX can easily communicate with other microcontrollers, computers, and network devices.
Applications:
The versatility of the PIC16C64-10/PXXX allows it to be used in a wide array of applications, including but not limited to:
- Automotive systems
- Industrial controls
- Home automation
- Consumer electronics
- Medical devices
Its robustness and flexibility make the PIC16C64-10/PXXX a solid choice for developers and engineers looking for a reliable MCU that can handle complex tasks while maintaining a low power footprint. Whether you are designing a sophisticated industrial control system or a simple home appliance, the PIC16C64-10/PXXX from Microchip Technology is a microcontroller that promises to deliver performance and durability.