The ST-32ETA1M(16) is a trimmer potentiometer manufactured by Copal Electronics Inc. It is a small, adjustable resistor used to fine-tune circuits and calibrate electronic devices. The (16) likely indicates a specific packaging or terminal style.
Applications:
- Calibration of sensors and transducers
- Adjusting voltage levels in power supplies
- Setting gain in amplifier circuits
- Fine-tuning frequency in oscillator circuits
- Controlling contrast and brightness in displays
Features:
- Small size for compact designs
- Enclosed construction for environmental protection
- High resolution for precise adjustments
- Stable resistance value over time and temperature
- Available in various resistance ranges
Benefits:
- Allows for precise calibration of electronic circuits
- Improves the accuracy and performance of electronic devices
- Reduces the need for expensive precision components
- Simplifies the design and manufacturing process
- Enables customization of circuit parameters
Additional Details:
The ST-32ETA1M(16) is likely a single-turn trimmer potentiometer. Its resistance value is adjusted by rotating a screw or other adjustment mechanism. The construction is typically designed to protect the internal resistive element from dust and moisture. The resistance material used is usually a cermet or carbon composition. The datasheet for the ST-32ETA1M(16) from Copal Electronics will provide specific details on the resistance range, tolerance, power rating, temperature coefficient, and mechanical specifications. Consider the environment in which the trimmer will be used (temperature, humidity, vibration) when selecting a specific model. Proper mounting and soldering techniques are essential for reliable performance.