EN
  • EN
  • DE

SKP10N60

Part No SKP10N60
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Description Insulated Gate Bipolar Transistor, 20A I(C), 600V V(BR)CES, N-Channel, TO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 600 V
Halogen Free Not Halogen Free
Number of Pins 3
RoHS Compliant
Win Source Part Number 1093346-SKP10N60
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKP10N60 CAD Model

Description

The SKP10N60 is a CoolMOS™ Power Transistor from Infineon Technologies. This N-channel MOSFET is designed for high-efficiency switching applications, offering low on-resistance (RDS(on)) and reduced switching losses. It's a popular choice for power supplies, adapters, and other applications demanding high performance and energy efficiency.

Applications

  • Switched-Mode Power Supplies (SMPS): Used in various SMPS topologies such as flyback, forward, and half-bridge converters.
  • Power Factor Correction (PFC) Circuits: Improves the power factor of electrical systems, reducing energy waste and harmonic distortion.
  • LED Lighting: Efficiently drives LEDs in lighting applications, reducing energy consumption.
  • Adapters and Chargers: Used in AC-DC adapters and battery chargers for mobile devices, laptops, and other electronic devices.
  • Motor Drives: Used in DC motor drives and BLDC motor drives for efficient motor control.

Features

  • CoolMOS™ Technology: Infineon's CoolMOS™ technology provides extremely low on-resistance and reduced switching losses.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Fast Switching Speed: Reduces switching losses and allows for higher operating frequencies.
  • Integrated Gate Resistor: Simplifies gate drive design and reduces EMI.
  • Avalanche Ruggedness: Withstands high avalanche energy, enhancing reliability.

Benefits

  • High Efficiency: Reduced conduction and switching losses lead to higher overall system efficiency.
  • Improved Thermal Performance: Lower power dissipation results in lower operating temperatures.
  • Simplified Design: Integrated features simplify circuit design and reduce component count.
  • Enhanced Reliability: Avalanche ruggedness and robust design ensure reliable operation in demanding environments.
  • Cost-Effective Solution: Provides a balance of performance and cost for a wide range of applications.

Technical Specifications

The SKP10N60 typically features a drain-source voltage (VDS) of 600V, a continuous drain current (ID) of 10A, and an on-resistance (RDS(on)) of around 0.38 Ohms. It's available in various packages such as TO-220 and TO-252. Consult the Infineon Technologies datasheet for detailed specifications and application notes to ensure proper usage and optimal performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess