EN
  • EN
  • DE

SAA7110A

Part No SAA7110A
Manufacturer NXP / Nexperia
Description One Chip Front-end 1 OCF1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1246224-SAA7110A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7110A CAD Model

Description

NXP SAA7110A Chip

The SAA7110A is a high-performance video input processor designed by NXP Semiconductors, a leader in innovative semiconductor solutions. This integrated circuit (IC) is engineered to facilitate the conversion of analog video signals into digital form, making it an essential component for applications such as video capture, surveillance systems, and multimedia devices.

Key Features

  • Advanced Video Decoding: The SAA7110A supports multiple analog video formats, including NTSC, PAL, and SECAM. It can automatically detect the input video standard, providing versatility and ease of use.
  • Digital Output Formats: This IC offers a variety of digital output formats, including ITU-R BT.656 and other CCIR compatible formats, to ensure compatibility with a wide range of digital video equipment.
  • Image Enhancement: Equipped with built-in image enhancement features such as programmable luminance and chrominance filtering, the SAA7110A delivers superior image quality.
  • Programmable Scanning: Users can program the SAA7110A for interlaced or non-interlaced scanning, making it adaptable to different video processing requirements.

Applications

The versatility of the SAA7110A makes it suitable for a variety of applications. It is commonly used in:

  • Video capture cards for computers
  • Security and surveillance cameras
  • Video conferencing systems
  • Set-top boxes and DVRs
  • Television sets and multimedia projectors

Technical Specifications

The SAA7110A is built to meet high technical standards, featuring:

  • 5V operating voltage
  • Low power consumption
  • Integrated anti-aliasing filters
  • Support for VBI data processing (such as Teletext)
  • On-chip Automatic Gain Control (AGC)

Conclusion

With its advanced features and flexibility, the NXP SAA7110A represents a robust solution for analog-to-digital video conversion. Its ability to deliver high-quality digital video makes it an invaluable component in the realm of video processing and multimedia technology.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess