Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246892-SC16C852LIBS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC16C852LIBS CAD Model

Description

The SC16C852LIBS is a dual universal asynchronous receiver/transmitter (UART) with I2C-bus/SPI interface from NXP Semiconductors. This advanced IC is designed to efficiently add two extra UART ports to your microcontroller-based systems, making it an ideal solution for applications that require additional serial connectivity through a standardized I2C-bus or SPI interface.

With the SC16C852LIBS, NXP extends the functionality of traditional UART devices by incorporating a range of features that enhance data communication reliability and flexibility. This product offers a significant upgrade for systems that need to communicate with multiple peripherals or require long-distance data transmission with minimal interference.

Key Features:

  • Enhanced Data Rates: The SC16C852LIBS supports baud rates up to 5 Mbps, which allows for high-speed data transfers, suitable for modern communication requirements.
  • Flexible Interface Options: With both I2C-bus and SPI interfaces, this dual UART is versatile and can be easily integrated into a wide range of system architectures.
  • Dual UART Channels: Two independent UART channels provide the capability to handle more communication tasks simultaneously, increasing system throughput.
  • 64-byte FIFO: Each UART channel is equipped with a 64-byte transmit and receive FIFO, which helps to reduce the overhead of CPU intervention and improves system efficiency.
  • Programmable Data Format: The device supports 5-, 6-, 7-, or 8-bit characters, 1 or 2 stop bits, and odd/even/no parity, thus offering flexibility in data format configuration.
  • Automatic Hardware and Software Flow Control: These features ensure data integrity by preventing buffer overruns during high-speed data transfers.
  • Low Power Consumption: The SC16C852LIBS is designed for low-power operation, making it suitable for battery-powered devices.

Whether you are working on industrial control systems, point-of-sale terminals, or complex networking equipment, the SC16C852LIBS provides a robust and reliable solution for expanding UART capabilities. Its integration of additional communication interfaces, along with its high data throughput and extensive feature set, make it an indispensable component for advanced serial communication applications.

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €46.5142 €93.0283
4+ €38.1654 €152.6618
5+ €36.9731 €184.8655
7+ €35.7807 €250.4648
9+ €34.5873 €311.2853
12+ €31.0103 €372.1230
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention